STP9NK60ZFP alternative parts: STP9N80K5
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | MOSFET N-CH 600V 7A TO-220FP | MOSFET N-CHANNEL 800V 7A TO220 |
Lifecycle Status: | ACTIVE (Last Updated: 8 months ago) | ACTIVE (Last Updated: 7 months ago) |
Factory Lead Time: | 12 Weeks | 17 Weeks |
Mount: | Through Hole | - |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-220-3 Full Pack | TO-220-3 |
Number of Pins: | 3 | - |
Weight: | 4.535924g | - |
Transistor Element Material: | SILICON | - |
Current - Continuous Drain (Id) @ 25℃: | 7A Tc | 7A Tc |
Drive Voltage (Max Rds On, Min Rds On): | 10V | 10V |
Number of Elements: | 1 | - |
Power Dissipation (Max): | 30W Tc | 110W Tc |
Turn Off Delay Time: | 43 ns | - |
Operating Temperature: | -55°C~150°C TJ | -55°C~150°C TJ |
Packaging: | Tube | Tube |
Series: | SuperMESH™ | MDmesh™ K5 |
JESD-609 Code: | e3 | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | - |
ECCN Code: | EAR99 | - |
Terminal Finish: | Matte Tin (Sn) | - |
Peak Reflow Temperature (Cel): | 245 | - |
Base Part Number: | STP9N | STP9N |
Pin Count: | 3 | - |
Element Configuration: | Single | - |
Operating Mode: | ENHANCEMENT MODE | - |
Power Dissipation: | 30W | - |
Case Connection: | ISOLATED | - |
Turn On Delay Time: | 19 ns | - |
FET Type: | N-Channel | N-Channel |
Transistor Application: | SWITCHING | - |
Rds On (Max) @ Id, Vgs: | 950m Ω @ 3.5A, 10V | 900m Ω @ 3.5A, 10V |
Vgs(th) (Max) @ Id: | 4.5V @ 100μA | 5V @ 100μA |
Input Capacitance (Ciss) (Max) @ Vds: | 1110pF @ 25V | 340pF @ 100V |
Gate Charge (Qg) (Max) @ Vgs: | 53nC @ 10V | 12nC @ 10V |
Rise Time: | 17ns | - |
Vgs (Max): | ±30V | ±30V |
Fall Time (Typ): | 15 ns | - |
Continuous Drain Current (ID): | 7A | - |
Threshold Voltage: | 3.75V | - |
JEDEC-95 Code: | TO-220AB | - |
Gate to Source Voltage (Vgs): | 30V | - |
Drain Current-Max (Abs) (ID): | 7A | - |
Drain-source On Resistance-Max: | 0.95Ohm | - |
Drain to Source Breakdown Voltage: | 600V | - |
Pulsed Drain Current-Max (IDM): | 28A | - |
Height: | 16.4mm | - |
Length: | 10.4mm | - |
Width: | 4.6mm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Drain to Source Voltage (Vdss): | - | 800V |

STP9NK60ZFP
(In Stock: 200)
STMicroelectronicsUnited States