STP9NK60ZFP alternative parts: STP9NK70ZFP
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | MOSFET N-CH 600V 7A TO-220FP | MOSFET N-CH 700V 7.5A TO-220FP |
Lifecycle Status: | ACTIVE (Last Updated: 8 months ago) | ACTIVE (Last Updated: 2 weeks ago) |
Factory Lead Time: | 12 Weeks | 12 Weeks |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-220-3 Full Pack | TO-220-3 Full Pack |
Number of Pins: | 3 | 3 |
Weight: | 4.535924g | - |
Transistor Element Material: | SILICON | SILICON |
Current - Continuous Drain (Id) @ 25℃: | 7A Tc | 7.5A Tc |
Drive Voltage (Max Rds On, Min Rds On): | 10V | 10V |
Number of Elements: | 1 | 1 |
Power Dissipation (Max): | 30W Tc | 35W Tc |
Turn Off Delay Time: | 43 ns | 45 ns |
Operating Temperature: | -55°C~150°C TJ | -55°C~150°C TJ |
Packaging: | Tube | Tube |
Series: | SuperMESH™ | SuperMESH™ |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 3 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) - annealed |
Peak Reflow Temperature (Cel): | 245 | - |
Base Part Number: | STP9N | STP9N |
Pin Count: | 3 | 3 |
Element Configuration: | Single | Single |
Operating Mode: | ENHANCEMENT MODE | ENHANCEMENT MODE |
Power Dissipation: | 30W | 35W |
Case Connection: | ISOLATED | ISOLATED |
Turn On Delay Time: | 19 ns | 22 ns |
FET Type: | N-Channel | N-Channel |
Transistor Application: | SWITCHING | SWITCHING |
Rds On (Max) @ Id, Vgs: | 950m Ω @ 3.5A, 10V | 1.2 Ω @ 4A, 10V |
Vgs(th) (Max) @ Id: | 4.5V @ 100μA | 4.5V @ 100μA |
Input Capacitance (Ciss) (Max) @ Vds: | 1110pF @ 25V | 1370pF @ 25V |
Gate Charge (Qg) (Max) @ Vgs: | 53nC @ 10V | 68nC @ 10V |
Rise Time: | 17ns | 17ns |
Vgs (Max): | ±30V | ±30V |
Fall Time (Typ): | 15 ns | 13 ns |
Continuous Drain Current (ID): | 7A | 4A |
Threshold Voltage: | 3.75V | 3.75V |
JEDEC-95 Code: | TO-220AB | TO-220AB |
Gate to Source Voltage (Vgs): | 30V | 30V |
Drain Current-Max (Abs) (ID): | 7A | 7.5A |
Drain-source On Resistance-Max: | 0.95Ohm | - |
Drain to Source Breakdown Voltage: | 600V | 700V |
Pulsed Drain Current-Max (IDM): | 28A | - |
Height: | 16.4mm | 16.4mm |
Length: | 10.4mm | 10.4mm |
Width: | 4.6mm | 4.6mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |

STP9NK60ZFP
(In Stock: 200)
STMicroelectronicsUnited States