STP9NK60ZFP alternative parts: STP9NK60Z

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MOSFET N-CH 600V 7A TO-220FP
MOSFET N-CH 600V 7A TO-220
Lifecycle Status:
ACTIVE (Last Updated: 8 months ago)
ACTIVE (Last Updated: 8 months ago)
Factory Lead Time:
12 Weeks
12 Weeks
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-220-3 Full Pack
TO-220-3
Number of Pins:
3
3
Weight:
4.535924g
-
Transistor Element Material:
SILICON
SILICON
Current - Continuous Drain (Id) @ 25℃:
7A Tc
7A Tc
Drive Voltage (Max Rds On, Min Rds On):
10V
10V
Number of Elements:
1
1
Power Dissipation (Max):
30W Tc
125W Tc
Turn Off Delay Time:
43 ns
43 ns
Operating Temperature:
-55°C~150°C TJ
-55°C~150°C TJ
Packaging:
Tube
Tube
Series:
SuperMESH™
SuperMESH™
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
3
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn)
Peak Reflow Temperature (Cel):
245
-
Base Part Number:
STP9N
STP9N
Pin Count:
3
3
Element Configuration:
Single
Single
Operating Mode:
ENHANCEMENT MODE
ENHANCEMENT MODE
Power Dissipation:
30W
125W
Case Connection:
ISOLATED
-
Turn On Delay Time:
19 ns
19 ns
FET Type:
N-Channel
N-Channel
Transistor Application:
SWITCHING
SWITCHING
Rds On (Max) @ Id, Vgs:
950m Ω @ 3.5A, 10V
950m Ω @ 3.5A, 10V
Vgs(th) (Max) @ Id:
4.5V @ 100μA
4.5V @ 100μA
Input Capacitance (Ciss) (Max) @ Vds:
1110pF @ 25V
1110pF @ 25V
Gate Charge (Qg) (Max) @ Vgs:
53nC @ 10V
53nC @ 10V
Rise Time:
17ns
17ns
Vgs (Max):
±30V
±30V
Fall Time (Typ):
15 ns
15 ns
Continuous Drain Current (ID):
7A
3.5A
Threshold Voltage:
3.75V
3.75V
JEDEC-95 Code:
TO-220AB
TO-220AB
Gate to Source Voltage (Vgs):
30V
30V
Drain Current-Max (Abs) (ID):
7A
7A
Drain-source On Resistance-Max:
0.95Ohm
0.95Ohm
Drain to Source Breakdown Voltage:
600V
600V
Pulsed Drain Current-Max (IDM):
28A
28A
Height:
16.4mm
9.15mm
Length:
10.4mm
10.4mm
Width:
4.6mm
4.6mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Voltage - Rated DC:
-
600V
Current Rating:
-
7A
Lead Free:
-
Lead Free
STP9NK60ZFP

STP9NK60ZFP

(In Stock: 200)

STMicroelectronics