STWD100NYWY3F alternative parts: MCP1316T-29NE/OT
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC WATCHDOG TIME CIRCUIT SOT23-5 | IC SUPERVISOR 2.9V SOT23-5 |
Lifecycle Status: | ACTIVE (Last Updated: 7 months ago) | - |
Factory Lead Time: | 14 Weeks | 8 Weeks |
Contact Plating: | Gold | - |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | SC-74A, SOT-753 | SC-74A, SOT-753 |
Number of Pins: | 5 | 5 |
Weight: | 29.993795mg | - |
Number of Elements: | 1 | - |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~125°C TA | -40°C~125°C TA |
Packaging: | Cut Tape (CT) | Tape & Reel (TR) |
Series: | Automotive, AEC-Q100 | - |
JESD-609 Code: | e3 | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 5 | - |
ECCN Code: | EAR99 | - |
Type: | Watchdog Circuit | Simple Reset/Power-On Reset |
Terminal Finish: | Tin (Sn) | - |
Power Rating: | 320mW | - |
Max Power Dissipation: | 320mW | 240mW |
Terminal Position: | DUAL | - |
Terminal Form: | GULL WING | - |
Supply Voltage: | 5V | - |
Base Part Number: | STWD100 | MCP1316 |
Output: | Open Drain or Open Collector | Push-Pull, Totem Pole |
Pin Count: | 5 | - |
Operating Supply Voltage: | 5V | - |
Max Supply Voltage: | 7V | 5.5V |
Min Supply Voltage: | -300mV | 1V |
Nominal Supply Current: | 13μA | 10μA |
Power Dissipation: | 320mW | 240mW |
Output Current: | 20μA | - |
Reset: | Active Low | Active Low |
Reset Timeout: | 1.12s Minimum | 1.12s Minimum |
Ambient Temperature Range High: | 125°C | - |
Height: | 1.45mm | - |
Length: | 2.9mm | - |
Width: | 1.6mm | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
Usage Level: | - | Automotive grade |
Published: | - | 2007 |
Pbfree Code: | - | yes |
Operating Supply Current: | - | 10μA |
Max Supply Current: | - | 10μA |
Quiescent Current: | - | 1μA |
Voltage - Threshold: | - | 2.9V |
Number of Voltages Monitored: | - | 1 |
Min Reset Threshold Voltage: | - | 2.857V |
Max Reset Threshold Voltage: | - | 2.944V |
Undervoltage Threshold: | - | 2.857V |
Overvoltage Threshold: | - | 2.944V |

STWD100NYWY3F
(In Stock: 30000)
STMicroelectronicsUnited States