STWD100NYWY3F alternative parts: STWD100PYW83F
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC WATCHDOG TIME CIRCUIT SOT23-5 | IC WDT CIRCUIT SOT323-5 |
Lifecycle Status: | ACTIVE (Last Updated: 7 months ago) | ACTIVE (Last Updated: 7 months ago) |
Factory Lead Time: | 14 Weeks | 12 Weeks |
Contact Plating: | Gold | - |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | SC-74A, SOT-753 | 5-TSSOP, SC-70-5, SOT-353 |
Number of Pins: | 5 | 5 |
Weight: | 29.993795mg | 19.986414mg |
Number of Elements: | 1 | - |
Watchdog Timers: | Yes | - |
Operating Temperature: | -40°C~125°C TA | -40°C~125°C TA |
Packaging: | Cut Tape (CT) | Cut Tape (CT) |
Series: | Automotive, AEC-Q100 | Automotive, AEC-Q100 |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 5 | 5 |
ECCN Code: | EAR99 | EAR99 |
Type: | Watchdog Circuit | Watchdog Circuit |
Terminal Finish: | Tin (Sn) | MATTE TIN |
Power Rating: | 320mW | - |
Max Power Dissipation: | 320mW | 320mW |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Supply Voltage: | 5V | 5V |
Base Part Number: | STWD100 | STWD100 |
Output: | Open Drain or Open Collector | Push-Pull, Totem Pole |
Pin Count: | 5 | 5 |
Operating Supply Voltage: | 5V | - |
Max Supply Voltage: | 7V | 5.5V |
Min Supply Voltage: | -300mV | 2.7V |
Nominal Supply Current: | 13μA | 13μA |
Power Dissipation: | 320mW | - |
Output Current: | 20μA | - |
Reset: | Active Low | Active Low |
Reset Timeout: | 1.12s Minimum | 1.12s Minimum |
Ambient Temperature Range High: | 125°C | - |
Height: | 1.45mm | 1mm |
Length: | 2.9mm | 2.2mm |
Width: | 1.6mm | 1.35mm |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Peak Reflow Temperature (Cel): | - | 225 |
Time@Peak Reflow Temperature-Max (s): | - | NOT SPECIFIED |
Qualification Status: | - | Not Qualified |
Number of Voltages Monitored: | - | 1 |
REACH SVHC: | - | No SVHC |

STWD100NYWY3F
(In Stock: 30000)
STMicroelectronicsUnited States