STWD100NYWY3F alternative parts: STWD100NXWY3F

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC WATCHDOG TIME CIRCUIT SOT23-5
IC SUPERVISOR WATCHDOG
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
ACTIVE (Last Updated: 7 months ago)
Factory Lead Time:
14 Weeks
14 Weeks
Contact Plating:
Gold
-
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
SC-74A, SOT-753
SC-74A, SOT-753
Number of Pins:
5
-
Weight:
29.993795mg
-
Number of Elements:
1
-
Watchdog Timers:
Yes
-
Operating Temperature:
-40°C~125°C TA
-40°C~125°C TA
Packaging:
Cut Tape (CT)
Tape & Reel (TR)
Series:
Automotive, AEC-Q100
-
JESD-609 Code:
e3
e4
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
5
5
ECCN Code:
EAR99
EAR99
Type:
Watchdog Circuit
Watchdog Circuit
Terminal Finish:
Tin (Sn)
Nickel/Palladium/Gold (Ni/Pd/Au)
Power Rating:
320mW
-
Max Power Dissipation:
320mW
-
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Supply Voltage:
5V
5V
Base Part Number:
STWD100
-
Output:
Open Drain or Open Collector
Open Drain or Open Collector
Pin Count:
5
5
Operating Supply Voltage:
5V
-
Max Supply Voltage:
7V
-
Min Supply Voltage:
-300mV
-
Nominal Supply Current:
13μA
-
Power Dissipation:
320mW
-
Output Current:
20μA
-
Reset:
Active Low
Active Low
Reset Timeout:
1.12s Minimum
71ms Minimum
Ambient Temperature Range High:
125°C
-
Height:
1.45mm
-
Length:
2.9mm
2.9mm
Width:
1.6mm
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Surface Mount:
-
YES
Peak Reflow Temperature (Cel):
-
NOT SPECIFIED
Terminal Pitch:
-
0.95mm
Time@Peak Reflow Temperature-Max (s):
-
NOT SPECIFIED
JESD-30 Code:
-
R-PDSO-G5
Qualification Status:
-
Not Qualified
Supply Voltage-Max (Vsup):
-
5.5V
Supply Voltage-Min (Vsup):
-
2.7V
Number of Voltages Monitored:
-
1
STWD100NYWY3F

STWD100NYWY3F

(In Stock: 30000)

STMicroelectronics