STWD100NYWY3F alternative parts: STWD100YNXWY3F
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC WATCHDOG TIME CIRCUIT SOT23-5 | IC SUPERVISOR 1 CHANNEL SOT23-5 |
Lifecycle Status: | ACTIVE (Last Updated: 7 months ago) | ACTIVE (Last Updated: 7 months ago) |
Factory Lead Time: | 14 Weeks | 14 Weeks |
Contact Plating: | Gold | - |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | SC-74A, SOT-753 | SC-74A, SOT-753 |
Number of Pins: | 5 | - |
Weight: | 29.993795mg | - |
Number of Elements: | 1 | - |
Watchdog Timers: | Yes | - |
Operating Temperature: | -40°C~125°C TA | -40°C~125°C |
Packaging: | Cut Tape (CT) | - |
Series: | Automotive, AEC-Q100 | Automotive, AEC-Q100 |
JESD-609 Code: | e3 | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 5 | 5 |
ECCN Code: | EAR99 | EAR99 |
Type: | Watchdog Circuit | Watchdog Circuit |
Terminal Finish: | Tin (Sn) | - |
Power Rating: | 320mW | - |
Max Power Dissipation: | 320mW | - |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Supply Voltage: | 5V | 5V |
Base Part Number: | STWD100 | STWD100 |
Output: | Open Drain or Open Collector | Open Drain or Open Collector |
Pin Count: | 5 | - |
Operating Supply Voltage: | 5V | - |
Max Supply Voltage: | 7V | - |
Min Supply Voltage: | -300mV | - |
Nominal Supply Current: | 13μA | - |
Power Dissipation: | 320mW | - |
Output Current: | 20μA | - |
Reset: | Active Low | Active Low |
Reset Timeout: | 1.12s Minimum | 71ms Minimum |
Ambient Temperature Range High: | 125°C | - |
Height: | 1.45mm | - |
Length: | 2.9mm | 2.9mm |
Width: | 1.6mm | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | Non-RoHS Compliant |
Lead Free: | Lead Free | - |
Surface Mount: | - | YES |
Peak Reflow Temperature (Cel): | - | NOT SPECIFIED |
Terminal Pitch: | - | 0.95mm |
Time@Peak Reflow Temperature-Max (s): | - | NOT SPECIFIED |
JESD-30 Code: | - | R-PDSO-G5 |
Supply Voltage-Max (Vsup): | - | 5.5V |
Supply Voltage-Min (Vsup): | - | 2.7V |
Number of Voltages Monitored: | - | 1 |

STWD100NYWY3F
(In Stock: 30000)
STMicroelectronicsUnited States