TC1044SCPA alternative parts: LMC7660IN/NOPB

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC REG CHARGE PUMP INV 20MA 8DIP
IC REG CHARGE PUMP INV 8DIP
Factory Lead Time:
7 Weeks
6 Weeks
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
8-DIP (0.300, 7.62mm)
8-DIP (0.300, 7.62mm)
Number of Pins:
8
8
Weight:
930.006106mg
440.012948mg
Usage Level:
Commercial grade
-
Operating Temperature:
0°C~70°C TA
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
Matte Tin (Sn)
Matte Tin (Sn)
Terminal Position:
DUAL
DUAL
Terminal Pitch:
2.54mm
2.54mm
Frequency:
45kHz
10kHz
Base Part Number:
TC1044S
LMC7660
Function:
Ratiometric
Ratiometric
Number of Outputs:
1
1
Output Voltage:
-12V
-10V
Output Type:
Fixed
Fixed
Max Output Current:
20mA
-
Input Voltage-Nom:
5V
5V
Max Supply Voltage:
12V
10V
Min Supply Voltage:
1.5V
1.5V
Analog IC - Other Type:
SWITCHED CAPACITOR REGULATOR
SWITCHED CAPACITOR CONVERTER
Operating Supply Current:
180μA
200μA
Output Configuration:
Negative
Negative
Output Power:
730mW
1.4W
Max Output Voltage:
-1.5V
-1.5V
Voltage - Output (Min/Fixed):
-Vin
-Vin
Topology:
Charge Pump
Charge Pump
Logic Function:
Inverting
Inverting
Frequency - Switching:
10kHz 45kHz
-
Synchronous Rectifier:
No
No
Min Output Voltage:
-12V
-10V
Switcher Configuration:
DOUBLER INVERTER
DOUBLER INVERTER
Power Consumption:
80mW
-
Height:
4.06mm
5.08mm
Length:
10.16mm
9.81mm
Width:
6.6mm
6.35mm
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lifecycle Status:
-
ACTIVE (Last Updated: 4 days ago)
Termination:
-
Through Hole
Max Operating Temperature:
-
85°C
Min Operating Temperature:
-
-40°C
Temperature Grade:
-
INDUSTRIAL
Output Current:
-
20μA
Quiescent Current:
-
120μA
Thickness:
-
3.9mm
TC1044SCPA

TC1044SCPA

(In Stock: 408)

Microchip Technology