TDA7293V alternative parts: TDA7266D

Hide Shared Attributes
Part Number
Manufacturer:
Description:
STMICROELECTRONICS TDA7293VAudio Power Amplifier, AB, 1 Channel, 100 W,12V to50V, Multiwatt, 15 Pins
STMICROELECTRONICS TDA7266D Audio Power Amplifier, 2 Channel, 5 W, 3.5V to 12V, PowerSO, 20 Pins
Lifecycle Status:
ACTIVE (Last Updated: 6 months ago)
NRND (Last Updated: 7 months ago)
Factory Lead Time:
6 Weeks
8 Weeks
Contact Plating:
Tin
-
Mount:
Through Hole
Surface Mount
Mounting Type:
Through Hole
Surface Mount
Package / Case:
Multiwatt-15 (Vertical, Bent and Staggered Leads)
20-SOIC (0.433, 11.00mm Width) Exposed Pad
Number of Pins:
15
20
Weight:
8.164663g
-
Operating Temperature:
0°C~70°C TA
0°C~70°C TA
Packaging:
Tube
Tube
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
3 (168 Hours)
Number of Terminations:
15
20
ECCN Code:
EAR99
EAR99
Type:
Class AB
Class AB
Max Power Dissipation:
50W
25W
Voltage - Supply:
±12V~50V
3.5V~12V
Terminal Position:
ZIG-ZAG
DUAL
Number of Functions:
1
1
Base Part Number:
TDA7293
TDA7266
Pin Count:
15
20
Output Type:
1-Channel (Mono)
2-Channel (Stereo)
Max Output Current:
10A
-
Power Supplies:
+-40V
-
Number of Channels:
1
2
Nominal Supply Current:
10A
-
Power Dissipation:
50W
25W
Quiescent Current:
50mA
50mA
Output Power:
100W
5W
Supply Type:
Dual
Single
Input Offset Voltage (Vos):
10mV
-
Bandwidth:
20 kHz
-
Nominal Input Voltage:
90V
-
Voltage Gain:
80dB
26dB
Power Supply Rejection Ratio (PSRR):
75dB
56dB
Gain:
80 dB
26 dB
Max Dual Supply Voltage:
50V
-
Max Output Power:
100W
5W
Min Dual Supply Voltage:
12V
-
Dual Supply Voltage:
28V
-
Input Bias Current:
1μA
-
Max Output Power x Channels @ Load:
100W x 1 @ 4 Ω
5W x 2 @ 8 Ω
Harmonic Distortion:
10%
10%
Load Impedance:
4Ohm
8Ohm
Features:
Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mute, Short-Circuit and Thermal Protection, Standby
Height:
10.7mm
3.3mm
Length:
19.6mm
16mm
Width:
5mm
11.1mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Terminal Finish:
-
Matte Tin (Sn) - annealed
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
245
Time@Peak Reflow Temperature-Max (s):
-
30
Operating Supply Voltage:
-
9.5V
Supply Voltage-Min (Vsup):
-
3.5V
Supply Current-Max:
-
60mA
TDA7293V

TDA7293V

(In Stock: 990)

STMicroelectronics