TDA7293V alternative parts: TDA7560
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | STMICROELECTRONICS TDA7293VAudio Power Amplifier, AB, 1 Channel, 100 W,12V to50V, Multiwatt, 15 Pins | IC AMP AUDIO PWR 80W 25FLEXIWATT |
Lifecycle Status: | ACTIVE (Last Updated: 6 months ago) | ACTIVE (Last Updated: 7 months ago) |
Factory Lead Time: | 6 Weeks | - |
Contact Plating: | Tin | - |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | Multiwatt-15 (Vertical, Bent and Staggered Leads) | 25-Flexiwatt (Formed Leads) |
Number of Pins: | 15 | 25 |
Weight: | 8.164663g | - |
Operating Temperature: | 0°C~70°C TA | - |
Packaging: | Tube | Tube |
JESD-609 Code: | e3 | - |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 15 | 25 |
ECCN Code: | EAR99 | EAR99 |
Type: | Class AB | Class AB |
Max Power Dissipation: | 50W | 80W |
Voltage - Supply: | ±12V~50V | 8V~18V |
Terminal Position: | ZIG-ZAG | ZIG-ZAG |
Number of Functions: | 1 | 1 |
Base Part Number: | TDA7293 | TDA7560 |
Pin Count: | 15 | 25 |
Output Type: | 1-Channel (Mono) | 4-Channel (Quad) |
Max Output Current: | 10A | - |
Power Supplies: | +-40V | 13.2V |
Number of Channels: | 1 | 4 |
Nominal Supply Current: | 10A | - |
Power Dissipation: | 50W | 80W |
Quiescent Current: | 50mA | 200mA |
Output Power: | 100W | 43W |
Supply Type: | Dual | Single |
Input Offset Voltage (Vos): | 10mV | - |
Bandwidth: | 20 kHz | 20 kHz |
Nominal Input Voltage: | 90V | - |
Voltage Gain: | 80dB | 26dB |
Power Supply Rejection Ratio (PSRR): | 75dB | - |
Gain: | 80 dB | 26 dB |
Max Dual Supply Voltage: | 50V | - |
Max Output Power: | 100W | 80W |
Min Dual Supply Voltage: | 12V | - |
Dual Supply Voltage: | 28V | - |
Input Bias Current: | 1μA | - |
Max Output Power x Channels @ Load: | 100W x 1 @ 4 Ω | 80W x 4 @ 2 Ω |
Harmonic Distortion: | 10% | 10% |
Load Impedance: | 4Ohm | - |
Features: | Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby | Mute, Short-Circuit and Thermal Protection, Standby |
Height: | 10.7mm | - |
Length: | 19.6mm | - |
Width: | 5mm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
Max Operating Temperature: | - | 150°C |
HTS Code: | - | 8542.33.00.01 |
Terminal Pitch: | - | 1mm |
Supply Voltage-Max (Vsup): | - | 13.2V |
Supply Voltage-Min (Vsup): | - | 13.2V |
Supply Current-Max: | - | 320mA |

TDA7293V
(In Stock: 990)
STMicroelectronicsUnited States