TIP110 alternative parts: TIP120G

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Trans Darlington NPN 60V 2A 3-Pin(3 Tab) TO-220 Tube
TRANS NPN DARL 60V 5A TO220AB
Mount:
Through Hole
-
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-220-3
TO-220-3
Number of Pins:
3
3
Weight:
4.535924g
4.535924g
Transistor Element Material:
SILICON
SILICON
Collector-Emitter Breakdown Voltage:
60V
60V
Collector-Emitter Saturation Voltage:
2.5V
2V
Number of Elements:
1
1
hFEMin:
1000
1000
Operating Temperature:
150°C TJ
-65°C~150°C TJ
Packaging:
Tube
Tube
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Obsolete
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
3
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
-
Voltage - Rated DC:
60V
60V
Max Power Dissipation:
50W
65W
Current Rating:
2A
5A
Base Part Number:
TIP110
TIP12*
Pin Count:
3
3
Polarity:
NPN
NPN
Element Configuration:
Single
Single
Power Dissipation:
2W
65W
Transistor Application:
SWITCHING
AMPLIFIER
Transistor Type:
NPN - Darlington
NPN - Darlington
Collector Emitter Voltage (VCEO):
60V
60V
Max Collector Current:
2A
5A
DC Current Gain (hFE) (Min) @ Ic, Vce:
1000 @ 1A 4V
1000 @ 3A 3V
Current - Collector Cutoff (Max):
2mA
500μA
JEDEC-95 Code:
TO-220AB
TO-220AB
Vce Saturation (Max) @ Ib, Ic:
2.5V @ 8mA, 2A
4V @ 20mA, 5A
Collector Base Voltage (VCBO):
60V
60V
Emitter Base Voltage (VEBO):
5V
5V
Height:
15.75mm
4.82mm
Length:
10.4mm
15.75mm
Width:
4.6mm
10.28mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lifecycle Status:
-
ACTIVE (Last Updated: 1 day ago)
Factory Lead Time:
-
8 Weeks
Contact Plating:
-
Tin
Surface Mount:
-
NO
Manufacturer Package Identifier:
-
CASE 221A−09 ISSUE AH
Published:
-
1997
Peak Reflow Temperature (Cel):
-
260
Time@Peak Reflow Temperature-Max (s):
-
40
Case Connection:
-
COLLECTOR
Power - Max:
-
2W
Continuous Collector Current:
-
5A
TIP110

TIP110

(In Stock: 61580)

STMicroelectronics