TIP110 alternative parts: TIP147
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Trans Darlington NPN 60V 2A 3-Pin(3 Tab) TO-220 Tube | Trans Darlington PNP 100V 10A 3-Pin(3 Tab) TO-247 Tube |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-220-3 | TO-247-3 |
Number of Pins: | 3 | 3 |
Weight: | 4.535924g | 9.071847g |
Transistor Element Material: | SILICON | SILICON |
Collector-Emitter Breakdown Voltage: | 60V | 100V |
Collector-Emitter Saturation Voltage: | 2.5V | 2V |
Number of Elements: | 1 | 1 |
hFEMin: | 1000 | 500 |
Operating Temperature: | 150°C TJ | 150°C TJ |
Packaging: | Tube | Tube |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | - |
Part Status: | Obsolete | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 3 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Matte Tin (Sn) | Tin (Sn) |
Voltage - Rated DC: | 60V | -100V |
Max Power Dissipation: | 50W | 125W |
Current Rating: | 2A | -10A |
Base Part Number: | TIP110 | TIP147 |
Pin Count: | 3 | 3 |
Polarity: | NPN | PNP |
Element Configuration: | Single | Single |
Power Dissipation: | 2W | 125W |
Transistor Application: | SWITCHING | SWITCHING |
Transistor Type: | NPN - Darlington | PNP - Darlington |
Collector Emitter Voltage (VCEO): | 60V | 100V |
Max Collector Current: | 2A | 10A |
DC Current Gain (hFE) (Min) @ Ic, Vce: | 1000 @ 1A 4V | 1000 @ 5A 4V |
Current - Collector Cutoff (Max): | 2mA | 2mA |
JEDEC-95 Code: | TO-220AB | - |
Vce Saturation (Max) @ Ib, Ic: | 2.5V @ 8mA, 2A | 3V @ 40mA, 10A |
Collector Base Voltage (VCBO): | 60V | 100V |
Emitter Base Voltage (VEBO): | 5V | 5V |
Height: | 15.75mm | 20.15mm |
Length: | 10.4mm | 15.75mm |
Width: | 4.6mm | 5.15mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Factory Lead Time: | - | 8 Weeks |
VCEsat-Max: | - | 3 V |

TIP110
(In Stock: 61580)
STMicroelectronicsUnited States