TIP110 alternative parts: TIP127G
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Trans Darlington NPN 60V 2A 3-Pin(3 Tab) TO-220 Tube | Trans Darlington PNP 100V 5A 3-Pin(3 Tab) TO-220AB Rail |
Mount: | Through Hole | - |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-220-3 | TO-220-3 |
Number of Pins: | 3 | 3 |
Weight: | 4.535924g | 4.535924g |
Transistor Element Material: | SILICON | SILICON |
Collector-Emitter Breakdown Voltage: | 60V | 100V |
Collector-Emitter Saturation Voltage: | 2.5V | 2V |
Number of Elements: | 1 | 1 |
hFEMin: | 1000 | 1000 |
Operating Temperature: | 150°C TJ | -65°C~150°C TJ |
Packaging: | Tube | Tube |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Obsolete | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 3 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Matte Tin (Sn) | - |
Voltage - Rated DC: | 60V | -100V |
Max Power Dissipation: | 50W | 2W |
Current Rating: | 2A | -5A |
Base Part Number: | TIP110 | TIP12* |
Pin Count: | 3 | 3 |
Polarity: | NPN | PNP |
Element Configuration: | Single | Single |
Power Dissipation: | 2W | 65W |
Transistor Application: | SWITCHING | AMPLIFIER |
Transistor Type: | NPN - Darlington | PNP - Darlington |
Collector Emitter Voltage (VCEO): | 60V | 100V |
Max Collector Current: | 2A | 5A |
DC Current Gain (hFE) (Min) @ Ic, Vce: | 1000 @ 1A 4V | 1000 @ 3A 3V |
Current - Collector Cutoff (Max): | 2mA | 500μA |
JEDEC-95 Code: | TO-220AB | TO-220AB |
Vce Saturation (Max) @ Ib, Ic: | 2.5V @ 8mA, 2A | 4V @ 20mA, 5A |
Collector Base Voltage (VCBO): | 60V | 100V |
Emitter Base Voltage (VEBO): | 5V | 5V |
Height: | 15.75mm | 15.748mm |
Length: | 10.4mm | 10.2616mm |
Width: | 4.6mm | 4.826mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Lifecycle Status: | - | ACTIVE (Last Updated: 1 day ago) |
Factory Lead Time: | - | 8 Weeks |
Contact Plating: | - | Tin |
Surface Mount: | - | NO |
Published: | - | 2005 |
Additional Feature: | - | LEADFORM OPTIONS ARE AVAILABLE |
Peak Reflow Temperature (Cel): | - | 260 |
Time@Peak Reflow Temperature-Max (s): | - | 40 |
Case Connection: | - | COLLECTOR |
Transition Frequency: | - | 4MHz |
Continuous Collector Current: | - | 5A |

TIP110
(In Stock: 61580)
STMicroelectronicsUnited States