TL431ACDG alternative parts: TL431AQDBZR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC VREF SHUNT 36V 1% 8SOIC
IC VREF SHUNT ADJ SOT23-3
Lifecycle Status:
ACTIVE (Last Updated: 1 day ago)
ACTIVE (Last Updated: 2 days ago)
Factory Lead Time:
2 Weeks
12 Weeks
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.154, 3.90mm Width)
TO-236-3, SC-59, SOT-23-3
Number of Pins:
8
3
Operating Temperature:
0°C~70°C TA
-40°C~125°C TA
Packaging:
Tube
Tape & Reel (TR)
Published:
2005
-
Tolerance:
±1%
±1%
JESD-609 Code:
e3
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
3
ECCN Code:
EAR99
EAR99
Temperature Coefficient:
50ppm/°C Typical
34 ppm/°C
Terminal Finish:
Tin (Sn)
Nickel/Palladium/Gold (Ni/Pd/Au)
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Terminal Pitch:
1.27mm
0.95mm
Current Rating:
100mA
-
Time@Peak Reflow Temperature-Max (s):
40
-
Base Part Number:
TL431
TL431
Pin Count:
8
3
Number of Outputs:
1
1
Output Voltage:
36V
36V
Output Type:
Adjustable
Adjustable
Max Output Current:
100mA
100mA
Trim/Adjustable Output:
YES
YES
Analog IC - Other Type:
THREE TERMINAL VOLTAGE REFERENCE
THREE TERMINAL VOLTAGE REFERENCE
Accuracy:
1 %
-
Max Output Voltage:
36V
36V
Voltage - Output (Min/Fixed):
2.495V
-
Max Input Voltage:
37V
37V
Halogen Free:
Halogen Free
-
Reference Voltage:
36V
36V
Reference Type:
Shunt
Shunt
Min Output Voltage:
2.495V
-
Current - Cathode:
1mA
700μA
Height:
1.5mm
1.22mm
Length:
5mm
2.92mm
Width:
4mm
1.3mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Surface Mount:
-
YES
Number of Channels:
-
1
Min Input Voltage:
-
2.495V
Temp Coef of Voltage-Max:
-
92 ppm/°C
Thickness:
-
1mm
TL431ACDG

TL431ACDG

ON Semiconductor