TL431ACDG alternative parts: TL431AQDBZRQ1
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC VREF SHUNT 36V 1% 8SOIC | IC VREF SHUNT ADJ SOT23-3 |
Lifecycle Status: | ACTIVE (Last Updated: 1 day ago) | ACTIVE (Last Updated: 4 days ago) |
Factory Lead Time: | 2 Weeks | 6 Weeks |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-SOIC (0.154, 3.90mm Width) | TO-236-3, SC-59, SOT-23-3 |
Number of Pins: | 8 | 3 |
Operating Temperature: | 0°C~70°C TA | -40°C~125°C TA |
Packaging: | Tube | Tape & Reel (TR) |
Published: | 2005 | - |
Tolerance: | ±1% | ±1% |
JESD-609 Code: | e3 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 3 |
ECCN Code: | EAR99 | EAR99 |
Temperature Coefficient: | 50ppm/°C Typical | 34 ppm/°C |
Terminal Finish: | Tin (Sn) | Nickel/Palladium/Gold (Ni/Pd/Au) |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Terminal Pitch: | 1.27mm | 0.95mm |
Current Rating: | 100mA | - |
Time@Peak Reflow Temperature-Max (s): | 40 | - |
Base Part Number: | TL431 | TL431 |
Pin Count: | 8 | 3 |
Number of Outputs: | 1 | 1 |
Output Voltage: | 36V | 36V |
Output Type: | Adjustable | Adjustable |
Max Output Current: | 100mA | 100mA |
Trim/Adjustable Output: | YES | YES |
Analog IC - Other Type: | THREE TERMINAL VOLTAGE REFERENCE | THREE TERMINAL VOLTAGE REFERENCE |
Accuracy: | 1 % | - |
Max Output Voltage: | 36V | 36V |
Voltage - Output (Min/Fixed): | 2.495V | 2.495V |
Max Input Voltage: | 37V | 37V |
Halogen Free: | Halogen Free | - |
Reference Voltage: | 36V | 36V |
Reference Type: | Shunt | Shunt |
Min Output Voltage: | 2.495V | - |
Current - Cathode: | 1mA | 700μA |
Height: | 1.5mm | 1.22mm |
Length: | 5mm | 2.92mm |
Width: | 4mm | 1.3mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Surface Mount: | - | YES |
Series: | - | Automotive, AEC-Q100 |
Supply Voltage-Min (Vsup): | - | 2.495V |
Number of Channels: | - | 1 |
Temp Coef of Voltage-Max: | - | 92 ppm/°C |
Thickness: | - | 1mm |
TL431ACDG
ON SemiconductorUnited States