TLV431BFTA alternative parts: TLV431BIDCKR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC VREF SHUNT ADJ SOT23 | IC VREF SHUNT ADJ SC70 |
Factory Lead Time: | 25 Weeks | 6 Weeks |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | TO-236-3, SC-59, SOT-23-3 | 6-TSSOP, SC-88, SOT-363 |
Number of Pins: | 3 | 6 |
Operating Temperature: | -40°C~125°C TA | -40°C~85°C TA |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Published: | 2011 | - |
Tolerance: | ±0.5% | ±0.5% |
JESD-609 Code: | e3 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 6 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Matte Tin (Sn) | Nickel/Palladium/Gold (Ni/Pd/Au) |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Terminal Pitch: | 0.95mm | - |
Time@Peak Reflow Temperature-Max (s): | 40 | - |
Base Part Number: | TLV431 | TLV431 |
Pin Count: | 3 | 6 |
Number of Outputs: | 1 | 1 |
Output Voltage: | 18V | 6V |
Output Type: | Adjustable | Adjustable |
Max Output Current: | 15mA | 15mA |
Trim/Adjustable Output: | YES | YES |
Analog IC - Other Type: | THREE TERMINAL VOLTAGE REFERENCE | THREE TERMINAL VOLTAGE REFERENCE |
Max Output Voltage: | 18V | 6V |
Max Input Voltage: | 20V | 7V |
Reference Voltage: | 18V | - |
Reference Type: | Shunt | Shunt |
Min Output Voltage: | 1.24V | 1.24V |
Temp Coef of Voltage-Max: | 151.515 ppm/°C | 138 ppm/°C |
Current - Cathode: | 100μA | 100μA |
Height: | 1.02mm | 1.1mm |
Length: | 3.04mm | 2mm |
Width: | 1.4mm | 1.25mm |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Lifecycle Status: | - | ACTIVE (Last Updated: 5 days ago) |
Surface Mount: | - | YES |
Temperature Coefficient: | - | 129 ppm/°C |
HTS Code: | - | 8542.39.00.01 |
Supply Voltage-Max (Vsup): | - | 6V |
Thickness: | - | 900μm |

TLV431BFTA
(In Stock: 1466)
Diodes IncorporatedUnited States