TLV431BFTA alternative parts: TLV431CDBZR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC VREF SHUNT ADJ SOT23
IC VREF SHUNT ADJ SOT23-3
Factory Lead Time:
25 Weeks
6 Weeks
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
TO-236-3, SC-59, SOT-23-3
TO-236-3, SC-59, SOT-23-3
Number of Pins:
3
3
Operating Temperature:
-40°C~125°C TA
0°C~70°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2011
-
Tolerance:
±0.5%
±1.5%
JESD-609 Code:
e3
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
3
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
Nickel/Palladium/Gold (Ni/Pd/Au)
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Terminal Pitch:
0.95mm
0.95mm
Time@Peak Reflow Temperature-Max (s):
40
-
Base Part Number:
TLV431
TLV431
Pin Count:
3
3
Number of Outputs:
1
1
Output Voltage:
18V
6V
Output Type:
Adjustable
Adjustable
Max Output Current:
15mA
15mA
Trim/Adjustable Output:
YES
YES
Analog IC - Other Type:
THREE TERMINAL VOLTAGE REFERENCE
THREE TERMINAL VOLTAGE REFERENCE
Max Output Voltage:
18V
6V
Max Input Voltage:
20V
7V
Reference Voltage:
18V
6V
Reference Type:
Shunt
Shunt
Min Output Voltage:
1.24V
1.24V
Temp Coef of Voltage-Max:
151.515 ppm/°C
-
Current - Cathode:
100μA
80μA
Height:
1.02mm
1.22mm
Length:
3.04mm
2.92mm
Width:
1.4mm
1.3mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lifecycle Status:
-
ACTIVE (Last Updated: 2 days ago)
Surface Mount:
-
YES
Temperature Coefficient:
-
39 ppm/°C
Supply Voltage-Max (Vsup):
-
6V
Number of Channels:
-
1
Thickness:
-
1mm
TLV431BFTA

TLV431BFTA

(In Stock: 1466)

Diodes Incorporated