TMMH-117-01-F-D-RA alternative parts: 98414-G06-34ULF, 87760-3416
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | SAMTEC TMMH-117-01-F-D-RA Board-To-Board Connector | Conn Shrouded Header HDR 34 POS 2mm Solder ST Thru-Hole Tube | CONN HEADER R/A 34POS 2MM |
Factory Lead Time: | 3 Weeks | 8 Weeks | 10 Weeks |
Contact Plating: | Gold | GXT, Gold | Gold |
Mount: | Through Hole | Through Hole | Through Hole |
Contact Materials: | Bronze | Copper Alloy | Bronze |
Insulation Materials: | LIQUID CRYSTAL POLYMER (LCP) | Thermoplastic | - |
Operating Temperature (Min.): | -55°C | - | - |
Published: | 2011 | - | 2008 |
JESD-609 Code: | e3 | - | e3 |
Pbfree Code: | yes | - | yes |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | - |
Termination: | Solder | Solder | Solder |
Connector Type: | BOARD CONNECTOR | Header | Male Pin |
Number of Rows: | 2 | 2 | 2 |
Gender: | Male | Male | - |
Additional Feature: | E.L.P., FLEXYZ | - | TRAY PACKAGE |
MIL Conformance: | NO | - | NO |
DIN Conformance: | NO | - | NO |
IEC Conformance: | NO | - | NO |
Filter Feature: | NO | - | NO |
Mixed Contacts: | NO | - | NO |
Option: | GENERAL PURPOSE | - | GENERAL PURPOSE |
Pitch: | 2mm | 2mm | 2mm |
Number of Conductors: | ONE | - | ONE |
Reliability: | COMMERCIAL | - | COMMERCIAL |
Body Length or Diameter: | 1.453 inch | - | 1.339 inch |
Number Of PCB Rows: | 2 | - | 2 |
Number of Contacts: | 34 | 34 | - |
PCB Contact Pattern: | RECTANGULAR | - | RECTANGULAR |
Mating Information: | MULTIPLE MATING PARTS AVAILABLE | - | - |
Body Breadth: | 0.158 inch | - | 0.169 inch |
Rated Current (Signal): | 4.5A | - | 2A |
Contact Style: | SQ PIN-SKT | - | SQ PIN-SKT |
Body/Shell Style: | RECEPTACLE | - | RECEPTACLE |
Contact Pattern: | RECTANGULAR | - | RECTANGULAR |
Mating Contact Row Spacing: | 0.079 inch | - | - |
Insulator Color: | BLACK | - | - |
Plating Thickness: | FLASH inch | - | 15μin |
REACH SVHC: | No SVHC | - | - |
Radiation Hardening: | No | - | - |
RoHS Status: | ROHS3 Compliant | RoHS Compliant | RoHS Compliant |
Mounting Type: | - | Through Hole | - |
Contact Shape: | - | Square | - |
Housing Material: | - | Thermoplastic | Thermoplastic |
Contact Finish Mating: | - | Gold, GXT™ | - |
Contact Length-Mating: | - | 0.157 4.00mm | 3.9878mm |
Voltage Rated: | - | 200V AC/DC | - |
Packaging: | - | Tube | - |
Series: | - | Minitek® 2.00mm | - |
Number of Positions: | - | 34 | 34 |
Max Operating Temperature: | - | 105°C | 105°C |
Min Operating Temperature: | - | -40°C | -55°C |
Color: | - | Cream | Black |
Fastening Type: | - | Latch Holder | - |
Contact Type: | - | Male Pin | - |
Current Rating (Amps): | - | 2A AC/DC | - |
Orientation: | - | Straight | Right Angle |
Depth: | - | 6.1mm | - |
Insulation Height: | - | 0.232 5.90mm | - |
Style: | - | Board to Board or Cable | - |
Number of Positions Loaded: | - | All | - |
Current Rating: | - | 2A | 2A |
Pitch - Mating: | - | 0.079 2.00mm | - |
Insulation Color: | - | Cream | - |
Row Spacing - Mating: | - | 0.079 (2.00mm) | 2.0066 mm |
Contact Length - Post: | - | 0.098 2.50mm | - |
Shrouding: | - | Shrouded - 4 Wall | - |
Contact Finish - Post: | - | Tin | - |
Contact Gender: | - | Male | Male |
Housing Color: | - | Cream | - |
Lead Length: | - | 2.5mm | 2.6mm |
Insulation Resistance: | - | 1GOhm | 1000000000Ohm |
Mating Post Length: | - | 4mm | 4mm |
Features: | - | Keying Slot | - |
Length: | - | 36mm | - |
Contact Finish Thickness - Mating: | - | 30.0μin 0.76μm | - |
Contact Finish Thickness - Post: | - | 78.7μin 2.00μm | - |
Material Flammability Rating: | - | UL94 V-0 | - |
ECCN Code: | - | - | EAR99 |
HTS Code: | - | - | 8536.69.40.40 |
Voltage - Rated DC: | - | - | 125V |
Total Number of Contacts: | - | - | 34 |
Reference Standard: | - | - | UL |
Lead Pitch: | - | - | 2mm |
UL Flammability Code: | - | - | 94V-0 |
Body Depth: | - | - | 0.157 inch |
Max Voltage Rating (AC): | - | - | 125V |
Glow Wire Compliant: | - | - | Non-compliant |
Flammability Rating: | - | - | UL94 V-0 |
Lead Free: | - | - | Lead Free |

TMMH-117-01-F-D-RA
(In Stock: 34)
Samtec Inc.Qty
Unit Price
Ext Price
1
$3.179174
$3.18
10
$2.999221
$29.99
100
$2.829454
$282.95
500
$2.669296
$1,334.65
1000
$2.518204
$2,518.20
Minimum: 1 Multiples: 1
Unit Price: $3.179174
Ext Price: $3.18
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity