TMS470R1B768PGET alternative parts: TMS470R1A256PZ
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MCU 32BIT 768KB FLASH 144LQFP | IC MCU 32BIT 256KB FLASH 100LQFP |
Lifecycle Status: | NRND (Last Updated: 5 days ago) | - |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 144-LQFP | 100-LQFP |
Number of Pins: | 144 | - |
Weight: | 1.290414g | - |
Data Converters: | A/D 16x10b | A/D 16x10b |
Number of I/Os: | 86 | 49 |
Operating Temperature: | -40°C~105°C TA | -40°C~85°C TA |
Packaging: | Tray | Tray |
Series: | TMS470 | TMS470 |
JESD-609 Code: | e4 | - |
Pbfree Code: | yes | - |
Part Status: | Not For New Designs | Obsolete |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 144 | 100 |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | - |
Additional Feature: | ALSO REQUIRES 3.3V SUPPLY | ALSO REQUIRES 3.3V SUPPLY |
Terminal Position: | QUAD | QUAD |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | - |
Supply Voltage: | 2V | 2V |
Terminal Pitch: | 0.5mm | 0.5mm |
Frequency: | 60MHz | 48MHz |
Base Part Number: | 470R1 | 470R1 |
Pin Count: | 144 | 100 |
Supply Voltage-Max (Vsup): | 2.05V | 2.06V |
Interface: | CAN, SCI, SPI | CAN, SCI, SPI |
Memory Size: | 768kB | 256kB |
Oscillator Type: | External | External |
RAM Size: | 48K x 8 | 12K x 8 |
Voltage - Supply (Vcc/Vdd): | 1.81V~2.05V | 1.81V~2.05V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER, RISC |
Core Processor: | ARM7® | ARM7® |
Peripherals: | DMA, POR, PWM, WDT | PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 16/32-Bit | 16/32-Bit |
Program Memory Size: | 768KB 768K x 8 | 256KB 256K x 8 |
Connectivity: | CANbus, SCI, SPI | CANbus, C2Slb, SCI, SPI |
Bit Size: | 32 | 32 |
Access Time: | 60 μs | 48 μs |
Has ADC: | YES | YES |
DMA Channels: | YES | NO |
Data Bus Width: | 16b | - |
PWM Channels: | YES | YES |
DAC Channels: | NO | NO |
Number of Timers/Counters: | 1 | - |
Core Architecture: | ARM | ARM |
Boundary Scan: | YES | - |
Low Power Mode: | YES | - |
Number of Programmable I/O: | 87 | - |
Format: | FIXED-POINT | - |
Integrated Cache: | NO | - |
RAM (words): | 4 | - |
Number of Serial I/Os: | 5 | - |
Number of External Interrupts: | 16 | - |
Number of DMA Channels: | 16 | - |
Height: | 1.6mm | - |
Length: | 20mm | 14mm |
Width: | 20mm | 14mm |
Thickness: | 1.4mm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Surface Mount: | - | YES |
ROM(word): | - | 262144 |
HTS Code: | - | 8542.31.00.01 |
Reach Compliance Code: | - | unknown |
JESD-30 Code: | - | S-PQFP-G100 |
Qualification Status: | - | Not Qualified |
Power Supplies: | - | 1.83.3V |
Supply Voltage-Min (Vsup): | - | 1.81V |
Height Seated (Max): | - | 1.6mm |

TMS470R1B768PGET
(In Stock: 9)
Texas InstrumentsUnited States