TMS470R1B768PGET alternative parts: TMS470R1B1MPGEA

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 32BIT 768KB FLASH 144LQFP
MCU 16-bit/32-bit Hercules TMS470M ARM7TDMI RISC 1024KB Flash 1.8V 144-Pin LQFP Tray
Lifecycle Status:
NRND (Last Updated: 5 days ago)
NRND (Last Updated: 5 days ago)
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
144-LQFP
144-LQFP
Number of Pins:
144
144
Weight:
1.290414g
1.290414g
Data Converters:
A/D 16x10b
A/D 12x10b
Number of I/Os:
86
93
Operating Temperature:
-40°C~105°C TA
-40°C~85°C TA
Packaging:
Tray
Tray
Series:
TMS470
TMS470
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Not For New Designs
Not For New Designs
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
144
144
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Nickel/Palladium/Gold (Ni/Pd/Au)
Additional Feature:
ALSO REQUIRES 3.3V SUPPLY
ALSO REQUIRES 3.3V SUPPLY
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
2V
2V
Terminal Pitch:
0.5mm
0.5mm
Frequency:
60MHz
60MHz
Base Part Number:
470R1
470R1
Pin Count:
144
144
Supply Voltage-Max (Vsup):
2.05V
2.05V
Interface:
CAN, SCI, SPI
CAN, I2C, SCI, SPI
Memory Size:
768kB
1MB
Oscillator Type:
External
External
RAM Size:
48K x 8
64K x 8
Voltage - Supply (Vcc/Vdd):
1.81V~2.05V
1.71V~2.05V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
ARM7®
ARM7®
Peripherals:
DMA, POR, PWM, WDT
DMA, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
16/32-Bit
16/32-Bit
Program Memory Size:
768KB 768K x 8
1MB 1M x 8
Connectivity:
CANbus, SCI, SPI
CANbus, I2C, SCI, SPI
Bit Size:
32
32
Access Time:
60 μs
60 μs
Has ADC:
YES
YES
DMA Channels:
YES
YES
Data Bus Width:
16b
16b
PWM Channels:
YES
YES
DAC Channels:
NO
NO
Number of Timers/Counters:
1
12
Core Architecture:
ARM
ARM
Boundary Scan:
YES
YES
Low Power Mode:
YES
YES
Number of Programmable I/O:
87
-
Format:
FIXED-POINT
FIXED-POINT
Integrated Cache:
NO
NO
RAM (words):
4
64
Number of Serial I/Os:
5
5
Number of External Interrupts:
16
16
Number of DMA Channels:
16
16
Height:
1.6mm
1.6mm
Length:
20mm
20mm
Width:
20mm
20mm
Thickness:
1.4mm
1.4mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
ROM(word):
-
1048576
ECCN Code:
-
3A991.A.2
HTS Code:
-
8542.31.00.01
Operating Supply Voltage:
-
1.8V
Power Supplies:
-
1.83.3V
Supply Current-Max:
-
115mA
TMS470R1B768PGET

TMS470R1B768PGET

(In Stock: 9)

Texas Instruments