TPIC74100QPWPRQ1 alternative parts: TPIC74100QPWPRCT3

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC REG BUCK BOOST 5V 1A 20HTSSOP
PROTOTYPE
Lifecycle Status:
ACTIVE (Last Updated: 3 days ago)
-
Factory Lead Time:
6 Weeks
-
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
-
Package / Case:
20-PowerTSSOP (0.173, 4.40mm Width)
-
Number of Pins:
20
-
Weight:
81.788374mg
-
Operating Temperature:
-40°C~125°C TA
-
Packaging:
Tape & Reel (TR)
-
Series:
Automotive, AEC-Q100
-
JESD-609 Code:
e4
-
Pbfree Code:
yes
-
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
3 (168 Hours)
-
Number of Terminations:
20
-
ECCN Code:
EAR99
-
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
-
Terminal Position:
DUAL
-
Terminal Form:
GULL WING
-
Peak Reflow Temperature (Cel):
260
-
Terminal Pitch:
0.65mm
-
Frequency:
440kHz
-
Base Part Number:
TPIC74100
-
Function:
Step-Up/Step-Down
-
Number of Outputs:
1
-
Voltage - Input (Max):
40V
-
Output Voltage:
5V
-
Output Type:
Fixed
-
Max Output Current:
1A
-
Voltage - Input (Min):
1.5V
-
Input Voltage-Nom:
11V
-
Analog IC - Other Type:
SWITCHING REGULATOR
-
Nominal Supply Current:
200mA
-
Output Configuration:
Positive
-
Quiescent Current:
100μA
-
Topology:
Buck-Boost
-
Control Mode:
VOLTAGE-MODE
-
Control Technique:
PULSE FREQUENCY MODULATION
-
Synchronous Rectifier:
Yes
-
Min Output Voltage:
5V
-
Nominal Output Voltage:
5V
-
Height:
1.2mm
-
Length:
6.5mm
-
Width:
4.4mm
-
Thickness:
1mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
-
Lead Free:
Lead Free
-
Package:
-
Bulk
Mfr:
-
Texas Instruments
Product Status:
-
Active
TPIC74100QPWPRQ1

TPIC74100QPWPRQ1

(In Stock: 900)

Texas Instruments