TPIC74100QPWPRQ1 alternative parts: TPIC74101QPWPRRB
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC REG BUCK BOOST 5V 1A 20HTSSOP | PROTOTYPE |
Lifecycle Status: | ACTIVE (Last Updated: 3 days ago) | - |
Factory Lead Time: | 6 Weeks | - |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount, MLCC |
Package / Case: | 20-PowerTSSOP (0.173, 4.40mm Width) | 1206 (3216 Metric) |
Number of Pins: | 20 | - |
Weight: | 81.788374mg | - |
Operating Temperature: | -40°C~125°C TA | -55°C ~ 150°C |
Packaging: | Tape & Reel (TR) | - |
Series: | Automotive, AEC-Q100 | GA |
JESD-609 Code: | e4 | - |
Pbfree Code: | yes | - |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | - |
Number of Terminations: | 20 | - |
ECCN Code: | EAR99 | - |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | - |
Terminal Position: | DUAL | - |
Terminal Form: | GULL WING | - |
Peak Reflow Temperature (Cel): | 260 | - |
Terminal Pitch: | 0.65mm | - |
Frequency: | 440kHz | - |
Base Part Number: | TPIC74100 | - |
Function: | Step-Up/Step-Down | - |
Number of Outputs: | 1 | - |
Voltage - Input (Max): | 40V | - |
Output Voltage: | 5V | - |
Output Type: | Fixed | - |
Max Output Current: | 1A | - |
Voltage - Input (Min): | 1.5V | - |
Input Voltage-Nom: | 11V | - |
Analog IC - Other Type: | SWITCHING REGULATOR | - |
Nominal Supply Current: | 200mA | - |
Output Configuration: | Positive | - |
Quiescent Current: | 100μA | - |
Topology: | Buck-Boost | - |
Control Mode: | VOLTAGE-MODE | - |
Control Technique: | PULSE FREQUENCY MODULATION | - |
Synchronous Rectifier: | Yes | - |
Min Output Voltage: | 5V | - |
Nominal Output Voltage: | 5V | - |
Height: | 1.2mm | - |
Length: | 6.5mm | - |
Width: | 4.4mm | - |
Thickness: | 1mm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | - |
Lead Free: | Lead Free | - |
Package: | - | Tape & Reel (TR) |
Mfr: | - | Vishay Vitramon |
Product Status: | - | Active |
Voltage Rated: | - | 200V |
Size / Dimension: | - | 0.126 L x 0.063 W (3.20mm x 1.60mm) |
Tolerance: | - | ±5% |
Temperature Coefficient: | - | X7R |
Applications: | - | Automotive |
Capacitance: | - | 2700 pF |
Failure Rate: | - | - |
Lead Spacing: | - | - |
Lead Style: | - | - |
Features: | - | - |
Height Seated (Max): | - | - |
Thickness (Max): | - | 0.067 (1.70mm) |
Ratings: | - | AEC-Q200 |

TPIC74100QPWPRQ1
(In Stock: 900)
Texas InstrumentsUnited States