TPS22918DBVR alternative parts: FDC6326L
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC SINGLE CHANNEL LOAD SWITCH | IC, INTEGRATED LOAD SWITCH, 20V, SSOT-6 |
Lifecycle Status: | ACTIVE (Last Updated: 17 hours ago) | ACTIVE (Last Updated: 2 days ago) |
Factory Lead Time: | 6 Weeks | 10 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | SOT-23-6 | SOT-23-6 Thin, TSOT-23-6 |
Surface Mount: | YES | - |
Number of Pins: | 6 | 6 |
Operating Temperature: | -40°C~105°C TA | -55°C~150°C TJ |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 2 (1 Year) | 1 (Unlimited) |
Number of Terminations: | 6 | 6 |
Terminal Finish: | Matte Tin (Sn) | Tin (Sn) |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Number of Functions: | 1 | 1 |
Supply Voltage: | 1V | - |
Terminal Pitch: | 0.95mm | 0.95mm |
Base Part Number: | TPS22918 | FDC6326 |
Number of Outputs: | 1 | 1 |
Output Type: | N-Channel | P-Channel |
Max Output Current: | 2A | 1.8A |
Supply Voltage-Max (Vsup): | 5.5V | - |
Number of Channels: | 1 | - |
Interface: | On/Off | On/Off |
Analog IC - Other Type: | POWER SUPPLY SUPPORT CIRCUIT | - |
Output Configuration: | High Side | High Side |
Output Current: | 2A | 1A |
Voltage - Supply (Vcc/Vdd): | Not Required | 2.5V~8V |
Adjustable Threshold: | NO | - |
Input Type: | Non-Inverting | Non-Inverting |
Switch Type: | General Purpose | General Purpose |
Ratio - Input:Output: | 1:1 | 1:1 |
Voltage - Load: | 1V~5.5V | 3V~20V |
Rds On (Typ): | 53m Ω | 95m Ω |
Max Junction Temperature (Tj): | 125°C | - |
Ambient Temperature Range High: | 105°C | - |
Features: | Load Discharge, Slew Rate Controlled | - |
Height: | 1.45mm | 1mm |
Length: | 2.9mm | 3mm |
Width: | 1.6mm | 1.7mm |
Thickness: | 1.2mm | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Mount: | - | Surface Mount |
Weight: | - | 36mg |
Published: | - | 2010 |
ECCN Code: | - | EAR99 |
Resistance: | - | 125mOhm |
Power Rating: | - | 700mW |
Voltage - Rated DC: | - | 20V |
Max Power Dissipation: | - | 700mW |
Current Rating: | - | 5A |
Voltage: | - | 20V |
Current: | - | 1.8A |
Power Dissipation: | - | 700mW |
Min Input Voltage: | - | 3V |
Max Input Voltage: | - | 20V |
Drain to Source Voltage (Vdss): | - | 20V |
Nominal Input Voltage: | - | 20V |
Continuous Drain Current (ID): | - | 1.8A |
Driver Number of Bits: | - | 1 |
Output Peak Current Limit-Nom: | - | 1A |
Built-in Protections: | - | TRANSIENT |
REACH SVHC: | - | No SVHC |
Radiation Hardening: | - | No |

TPS22918DBVR
(In Stock: 997)
Texas InstrumentsUnited States