TPS22918DBVR alternative parts: FDC6329L

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC SINGLE CHANNEL LOAD SWITCH
ON SEMICONDUCTOR - FDC6329L - INTEGRATED LOAD SWITCH, 8V, SSOT-6
Lifecycle Status:
ACTIVE (Last Updated: 17 hours ago)
ACTIVE (Last Updated: 2 days ago)
Factory Lead Time:
6 Weeks
10 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
SOT-23-6
SOT-23-6 Thin, TSOT-23-6
Surface Mount:
YES
-
Number of Pins:
6
6
Operating Temperature:
-40°C~105°C TA
-55°C~150°C TJ
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
1 (Unlimited)
Number of Terminations:
6
6
Terminal Finish:
Matte Tin (Sn)
Tin (Sn)
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Number of Functions:
1
1
Supply Voltage:
1V
-
Terminal Pitch:
0.95mm
0.95mm
Base Part Number:
TPS22918
FDC6329
Number of Outputs:
1
1
Output Type:
N-Channel
P-Channel
Max Output Current:
2A
2.5A
Supply Voltage-Max (Vsup):
5.5V
-
Number of Channels:
1
-
Interface:
On/Off
On/Off
Analog IC - Other Type:
POWER SUPPLY SUPPORT CIRCUIT
-
Output Configuration:
High Side
High Side
Output Current:
2A
2.5A
Voltage - Supply (Vcc/Vdd):
Not Required
1.5V~8V
Adjustable Threshold:
NO
-
Input Type:
Non-Inverting
Non-Inverting
Switch Type:
General Purpose
General Purpose
Ratio - Input:Output:
1:1
1:1
Voltage - Load:
1V~5.5V
2.5V~8V
Rds On (Typ):
53m Ω
47m Ω
Max Junction Temperature (Tj):
125°C
150°C
Ambient Temperature Range High:
105°C
-
Features:
Load Discharge, Slew Rate Controlled
-
Height:
1.45mm
1.1mm
Length:
2.9mm
3mm
Width:
1.6mm
1.7mm
Thickness:
1.2mm
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Mount:
-
Surface Mount
Weight:
-
36mg
Published:
-
2008
ECCN Code:
-
EAR99
Resistance:
-
70mOhm
Power Rating:
-
700mW
Voltage - Rated DC:
-
8V
Max Power Dissipation:
-
700mW
Current Rating:
-
2.5A
Operating Supply Voltage:
-
8V
Voltage:
-
8V
Current:
-
2.5A
Power Dissipation:
-
700mW
Min Input Voltage:
-
2.5V
Max Input Voltage:
-
8V
Drain to Source Voltage (Vdss):
-
8V
Nominal Input Voltage:
-
8V
Continuous Drain Current (ID):
-
2.5A
Driver Number of Bits:
-
1
Output Peak Current Limit-Nom:
-
1.9A
Drain to Source Resistance:
-
70mOhm
Built-in Protections:
-
TRANSIENT
On-State Resistance:
-
47mOhm
REACH SVHC:
-
No SVHC
Radiation Hardening:
-
No
TPS22918DBVR

TPS22918DBVR

(In Stock: 997)

Texas Instruments