TPS22918DBVR alternative parts: MIC2019YM6-TR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC SINGLE CHANNEL LOAD SWITCH
USB Power SW Hi Side/DIST Single 2.5V to 5.5V 0.2A to 2A 6-Pin SOT-23 T/R
Lifecycle Status:
ACTIVE (Last Updated: 17 hours ago)
-
Factory Lead Time:
6 Weeks
7 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
SOT-23-6
SOT-23-6
Surface Mount:
YES
-
Number of Pins:
6
6
Operating Temperature:
-40°C~105°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
JESD-609 Code:
e3
-
Pbfree Code:
yes
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
1 (Unlimited)
Number of Terminations:
6
-
Terminal Finish:
Matte Tin (Sn)
-
Terminal Position:
DUAL
-
Terminal Form:
GULL WING
-
Number of Functions:
1
-
Supply Voltage:
1V
-
Terminal Pitch:
0.95mm
-
Base Part Number:
TPS22918
MIC2019
Number of Outputs:
1
1
Output Type:
N-Channel
P-Channel
Max Output Current:
2A
2A
Supply Voltage-Max (Vsup):
5.5V
-
Number of Channels:
1
-
Interface:
On/Off
On/Off
Analog IC - Other Type:
POWER SUPPLY SUPPORT CIRCUIT
-
Output Configuration:
High Side
High Side
Output Current:
2A
-
Voltage - Supply (Vcc/Vdd):
Not Required
Not Required
Adjustable Threshold:
NO
-
Input Type:
Non-Inverting
Non-Inverting
Switch Type:
General Purpose
General Purpose
Ratio - Input:Output:
1:1
1:1
Voltage - Load:
1V~5.5V
2.5V~5.5V
Rds On (Typ):
53m Ω
70mOhm
Max Junction Temperature (Tj):
125°C
-
Ambient Temperature Range High:
105°C
-
Features:
Load Discharge, Slew Rate Controlled
-
Height:
1.45mm
-
Length:
2.9mm
-
Width:
1.6mm
-
Thickness:
1.2mm
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Mount:
-
Surface Mount
Supplier Device Package:
-
SOT-23-6
Usage Level:
-
Industrial grade
Published:
-
2009
Resistance:
-
220MOhm
Max Operating Temperature:
-
85°C
Min Operating Temperature:
-
-40°C
Output Voltage:
-
6V
Max Supply Voltage:
-
5.5V
Fault Protection:
-
Current Limiting (Adjustable), Over Temperature
Radiation Hardening:
-
No
TPS22918DBVR

TPS22918DBVR

(In Stock: 997)

Texas Instruments