TPS22918DBVR alternative parts: TPS22929DDBVR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC SINGLE CHANNEL LOAD SWITCH
IC LOAD SWITCH SOT23-6
Lifecycle Status:
ACTIVE (Last Updated: 17 hours ago)
ACTIVE (Last Updated: 1 day ago)
Factory Lead Time:
6 Weeks
6 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
SOT-23-6
SOT-23-6
Surface Mount:
YES
YES
Number of Pins:
6
6
Operating Temperature:
-40°C~105°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
JESD-609 Code:
e3
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
1 (Unlimited)
Number of Terminations:
6
-
Terminal Finish:
Matte Tin (Sn)
-
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Number of Functions:
1
1
Supply Voltage:
1V
-
Terminal Pitch:
0.95mm
0.95mm
Base Part Number:
TPS22918
TPS22929
Number of Outputs:
1
1
Output Type:
N-Channel
P-Channel
Max Output Current:
2A
1.8A
Supply Voltage-Max (Vsup):
5.5V
-
Number of Channels:
1
-
Interface:
On/Off
On/Off
Analog IC - Other Type:
POWER SUPPLY SUPPORT CIRCUIT
-
Output Configuration:
High Side
High Side
Output Current:
2A
1.8A
Voltage - Supply (Vcc/Vdd):
Not Required
Not Required
Adjustable Threshold:
NO
-
Input Type:
Non-Inverting
Non-Inverting
Switch Type:
General Purpose
General Purpose
Ratio - Input:Output:
1:1
1:1
Voltage - Load:
1V~5.5V
1.4V~5.5V
Rds On (Typ):
53m Ω
115m Ω
Max Junction Temperature (Tj):
125°C
-
Ambient Temperature Range High:
105°C
-
Features:
Load Discharge, Slew Rate Controlled
Load Discharge, Slew Rate Controlled
Height:
1.45mm
1.45mm
Length:
2.9mm
2.9mm
Width:
1.6mm
1.6mm
Thickness:
1.2mm
1.2mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Gold
Turn Off Delay Time:
-
18.3 μs
ECCN Code:
-
EAR99
Resistance:
-
129mOhm
Max Power Dissipation:
-
463mW
Peak Reflow Temperature (Cel):
-
260
Operating Supply Voltage:
-
5.5V
Power Dissipation:
-
463mW
Quiescent Current:
-
2μA
Turn On Delay Time:
-
10.175 ms
Min Input Voltage:
-
1.4V
Max Input Voltage:
-
5.5V
Nominal Input Voltage:
-
5.5V
Fault Protection:
-
Reverse Current, UVLO
Radiation Hardening:
-
No
TPS22918DBVR

TPS22918DBVR

(In Stock: 997)

Texas Instruments