TPS27081ADDCR alternative parts: MIC2009A-1YM6-TR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC LOAD SW HIGH SIDE 6SOT | USB Power SW Hi Side/DIST Single 5.5V 0.1A to 0.9A 6-Pin SOT-23 T/R |
Lifecycle Status: | ACTIVE (Last Updated: 5 days ago) | - |
Factory Lead Time: | 6 Weeks | 3 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 |
Number of Pins: | 6 | 6 |
Weight: | 36.003894mg | - |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Cut Tape (CT) | Tape & Reel (TR) |
JESD-609 Code: | e3 | - |
Pbfree Code: | yes | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 6 | - |
ECCN Code: | EAR99 | - |
Resistance: | 82mOhm | 170mOhm |
Terminal Finish: | Matte Tin (Sn) | - |
Max Power Dissipation: | 1.19W | - |
Terminal Position: | DUAL | - |
Terminal Form: | GULL WING | - |
Peak Reflow Temperature (Cel): | 260 | - |
Number of Functions: | 1 | - |
Supply Voltage: | 5V | - |
Terminal Pitch: | 0.95mm | - |
Base Part Number: | TPS27081 | MIC2009A |
Number of Outputs: | 1 | 1 |
Max Output Current: | 3A | 900mA |
Supply Voltage-Max (Vsup): | 8V | - |
Supply Voltage-Min (Vsup): | 1V | - |
Interface: | On/Off | On/Off |
Output Configuration: | High Side | High Side |
Power Dissipation: | 1.19W | - |
Output Current: | 3A | - |
Voltage - Supply (Vcc/Vdd): | Not Required | Not Required |
Switch Type: | General Purpose | General Purpose |
Nominal Input Voltage: | 8V | 5.5V |
Ratio - Input:Output: | 1:1 | 1:1 |
Voltage - Load: | 1.2V~8V | 2.5V~5.5V |
Number of Drivers: | 2 | - |
Rds On (Typ): | 32m Ω | 170mOhm |
Built-in Protections: | TRANSIENT | - |
Features: | Slew Rate Controlled | - |
Height: | 1.1mm | 1.3mm |
Length: | 2.9mm | 2.9mm |
Width: | 1.6mm | 1.75mm |
Thickness: | 870μm | - |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Supplier Device Package: | - | SOT-23-6 |
Usage Level: | - | Industrial grade |
Published: | - | 2011 |
Max Operating Temperature: | - | 85°C |
Min Operating Temperature: | - | -40°C |
Output Type: | - | P-Channel |
Number of Channels: | - | 1 |
Current - Output (Max): | - | 900mA |
Input Type: | - | Non-Inverting |
Min Input Voltage: | - | 2.5V |
Number of Inputs: | - | 1 |
Max Input Voltage: | - | 5.5V |
Fault Protection: | - | Current Limiting (Adjustable), Over Temperature |

TPS27081ADDCR
(In Stock: 30000)
Texas InstrumentsUnited States