TPS27081ADDCR alternative parts: MIC2039FYM6-TR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC LOAD SW HIGH SIDE 6SOT | IC SW DISTRIBUTION SOT23-6L |
Lifecycle Status: | ACTIVE (Last Updated: 5 days ago) | - |
Factory Lead Time: | 6 Weeks | 9 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 |
Number of Pins: | 6 | 6 |
Weight: | 36.003894mg | - |
Operating Temperature: | -40°C~85°C TA | -40°C~125°C TJ |
Packaging: | Cut Tape (CT) | Cut Tape (CT) |
JESD-609 Code: | e3 | - |
Pbfree Code: | yes | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 6 | - |
ECCN Code: | EAR99 | - |
Resistance: | 82mOhm | - |
Terminal Finish: | Matte Tin (Sn) | - |
Max Power Dissipation: | 1.19W | - |
Terminal Position: | DUAL | - |
Terminal Form: | GULL WING | - |
Peak Reflow Temperature (Cel): | 260 | - |
Number of Functions: | 1 | - |
Supply Voltage: | 5V | - |
Terminal Pitch: | 0.95mm | - |
Base Part Number: | TPS27081 | MIC2039 |
Number of Outputs: | 1 | 1 |
Max Output Current: | 3A | 2.5A |
Supply Voltage-Max (Vsup): | 8V | - |
Supply Voltage-Min (Vsup): | 1V | - |
Interface: | On/Off | On/Off |
Output Configuration: | High Side | High Side |
Power Dissipation: | 1.19W | - |
Output Current: | 3A | - |
Voltage - Supply (Vcc/Vdd): | Not Required | Not Required |
Switch Type: | General Purpose | General Purpose |
Nominal Input Voltage: | 8V | - |
Ratio - Input:Output: | 1:1 | 1:1 |
Voltage - Load: | 1.2V~8V | 2.5V~5.5V |
Number of Drivers: | 2 | - |
Rds On (Typ): | 32m Ω | 75mOhm |
Built-in Protections: | TRANSIENT | - |
Features: | Slew Rate Controlled | Slew Rate Controlled, Status Flag |
Height: | 1.1mm | - |
Length: | 2.9mm | - |
Width: | 1.6mm | - |
Thickness: | 870μm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
Supplier Device Package: | - | SOT-23-6 |
Published: | - | 2016 |
Max Operating Temperature: | - | 125°C |
Min Operating Temperature: | - | -40°C |
Output Type: | - | P-Channel |
Input Type: | - | Inverting |
Fault Protection: | - | Current Limiting (Adjustable), Over Temperature, UVLO |

TPS27081ADDCR
(In Stock: 30000)
Texas InstrumentsUnited States