TPS27081ADDCR alternative parts: TPS22929DDBVR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC LOAD SW HIGH SIDE 6SOT | IC LOAD SWITCH SOT23-6 |
Lifecycle Status: | ACTIVE (Last Updated: 5 days ago) | ACTIVE (Last Updated: 1 day ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 |
Number of Pins: | 6 | 6 |
Weight: | 36.003894mg | - |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Cut Tape (CT) | Tape & Reel (TR) |
JESD-609 Code: | e3 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 6 | - |
ECCN Code: | EAR99 | EAR99 |
Resistance: | 82mOhm | 129mOhm |
Terminal Finish: | Matte Tin (Sn) | - |
Max Power Dissipation: | 1.19W | 463mW |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | - |
Terminal Pitch: | 0.95mm | 0.95mm |
Base Part Number: | TPS27081 | TPS22929 |
Number of Outputs: | 1 | 1 |
Max Output Current: | 3A | 1.8A |
Supply Voltage-Max (Vsup): | 8V | - |
Supply Voltage-Min (Vsup): | 1V | - |
Interface: | On/Off | On/Off |
Output Configuration: | High Side | High Side |
Power Dissipation: | 1.19W | 463mW |
Output Current: | 3A | 1.8A |
Voltage - Supply (Vcc/Vdd): | Not Required | Not Required |
Switch Type: | General Purpose | General Purpose |
Nominal Input Voltage: | 8V | 5.5V |
Ratio - Input:Output: | 1:1 | 1:1 |
Voltage - Load: | 1.2V~8V | 1.4V~5.5V |
Number of Drivers: | 2 | - |
Rds On (Typ): | 32m Ω | 115m Ω |
Built-in Protections: | TRANSIENT | - |
Features: | Slew Rate Controlled | Load Discharge, Slew Rate Controlled |
Height: | 1.1mm | 1.45mm |
Length: | 2.9mm | 2.9mm |
Width: | 1.6mm | 1.6mm |
Thickness: | 870μm | 1.2mm |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Contact Plating: | - | Gold |
Surface Mount: | - | YES |
Turn Off Delay Time: | - | 18.3 μs |
Output Type: | - | P-Channel |
Operating Supply Voltage: | - | 5.5V |
Quiescent Current: | - | 2μA |
Input Type: | - | Non-Inverting |
Turn On Delay Time: | - | 10.175 ms |
Min Input Voltage: | - | 1.4V |
Max Input Voltage: | - | 5.5V |
Fault Protection: | - | Reverse Current, UVLO |

TPS27081ADDCR
(In Stock: 30000)
Texas InstrumentsUnited States