TPS3700DDCR alternative parts: TPS3700DDCT
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Comparator Dual 18V 6-Pin TSOT-23 T/R | High-Voltage (18V) Window Comparator with Over- and Undervoltage Detection 6-SOT-23-THIN -40 to 125 |
Lifecycle Status: | ACTIVE (Last Updated: 5 days ago) | ACTIVE (Last Updated: 5 days ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 |
Number of Pins: | 6 | 6 |
Number of Elements: | 2 | 2 |
Watchdog Timers: | No | No |
Operating Temperature: | -40°C~125°C | -40°C~125°C |
Packaging: | Tape & Reel (TR) | Cut Tape (CT) |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 2 (1 Year) | 2 (1 Year) |
Number of Terminations: | 6 | 6 |
ECCN Code: | EAR99 | EAR99 |
Type: | Window | Window |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | Nickel/Palladium/Gold (Ni/Pd/Au) |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | 5V |
Terminal Pitch: | 0.95mm | 0.95mm |
Base Part Number: | TPS3700 | TPS3700 |
Pin Count: | 6 | 6 |
Output Type: | Open Drain | Open Drain |
Number of Channels: | 1 | 1 |
Operating Supply Current: | 5.5μA | 5.5μA |
Nominal Supply Current: | 7μA | 5.5μA |
Adjustable Threshold: | YES | YES |
Propagation Delay: | 29 μs | 29 μs |
Quiescent Current: | 11μA | 11μA |
Voltage - Supply, Single/Dual (±): | 1.8V~18V | 1.8V~18V |
Threshold Voltage: | 400mV | - |
Undervoltage Threshold: | 1.7V | 396mV |
Current - Quiescent (Max): | 11μA | 11μA |
Hysteresis: | 5.5mV | 5.5mV |
Height: | 1.1mm | 1.1mm |
Length: | 2.9mm | 2.9mm |
Width: | 1.6mm | 1.6mm |
Thickness: | 870μm | 870μm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
REACH SVHC: | No SVHC | No SVHC |
Lead Free: | Lead Free | Lead Free |
Overvoltage Threshold: | - | 404mV |

TPS3700DDCR
(In Stock: 23250)
Texas InstrumentsUnited States