TPS3700DDCR alternative parts: TPS3701DDCT

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Comparator Dual 18V 6-Pin TSOT-23 T/R
IC COMP WINDOW W/REF 6SOT
Lifecycle Status:
ACTIVE (Last Updated: 5 days ago)
ACTIVE (Last Updated: 3 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
SOT-23-6 Thin, TSOT-23-6
SOT-23-6 Thin, TSOT-23-6
Number of Pins:
6
6
Number of Elements:
2
1
Watchdog Timers:
No
-
Operating Temperature:
-40°C~125°C
-40°C~125°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
2 (1 Year)
Number of Terminations:
6
6
ECCN Code:
EAR99
-
Type:
Window
Window
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Nickel/Palladium/Gold (Ni/Pd/Au)
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
-
Number of Functions:
1
1
Supply Voltage:
5V
5V
Terminal Pitch:
0.95mm
0.95mm
Base Part Number:
TPS3700
TPS3701
Pin Count:
6
-
Output Type:
Open Drain
Open Drain
Number of Channels:
1
2
Operating Supply Current:
5.5μA
-
Nominal Supply Current:
7μA
8μA
Adjustable Threshold:
YES
YES
Propagation Delay:
29 μs
28.1 μs
Quiescent Current:
11μA
11μA
Voltage - Supply, Single/Dual (±):
1.8V~18V
1.8V~36V
Threshold Voltage:
400mV
400mV
Undervoltage Threshold:
1.7V
-
Current - Quiescent (Max):
11μA
11μA
Hysteresis:
5.5mV
5.5mV
Height:
1.1mm
1.1mm
Length:
2.9mm
2.9mm
Width:
1.6mm
1.6mm
Thickness:
870μm
870μm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
REACH SVHC:
No SVHC
No SVHC
Lead Free:
Lead Free
Lead Free
Additional Feature:
-
THRESHOLD VOLTAGES ARE 400 MILLI VOLT AND 405.5 MILLI VOLT
Number of Outputs:
-
2
Output Voltage:
-
25V
Output Current:
-
10mA
Max Junction Temperature (Tj):
-
125°C
TPS3700DDCR

TPS3700DDCR

(In Stock: 23250)

Texas Instruments