TPS3700DDCR alternative parts: TPS3700DSET

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Comparator Dual 18V 6-Pin TSOT-23 T/R
IC COMP WINDOW W/REF 6WSON
Lifecycle Status:
ACTIVE (Last Updated: 5 days ago)
ACTIVE (Last Updated: 5 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
SOT-23-6 Thin, TSOT-23-6
6-WFDFN
Number of Pins:
6
6
Number of Elements:
2
1
Watchdog Timers:
No
No
Operating Temperature:
-40°C~125°C
-40°C~125°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
1 (Unlimited)
Number of Terminations:
6
6
ECCN Code:
EAR99
EAR99
Type:
Window
Window
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Nickel/Palladium/Gold (Ni/Pd/Au)
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
-
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
2
Supply Voltage:
5V
5V
Terminal Pitch:
0.95mm
0.5mm
Base Part Number:
TPS3700
TPS3700
Pin Count:
6
-
Output Type:
Open Drain
Open Drain
Number of Channels:
1
2
Operating Supply Current:
5.5μA
-
Nominal Supply Current:
7μA
7μA
Adjustable Threshold:
YES
YES
Propagation Delay:
29 μs
29 μs
Quiescent Current:
11μA
13μA
Voltage - Supply, Single/Dual (±):
1.8V~18V
1.8V~18V
Threshold Voltage:
400mV
-
Undervoltage Threshold:
1.7V
-
Current - Quiescent (Max):
11μA
-
Hysteresis:
5.5mV
5.5mV
Height:
1.1mm
800μm
Length:
2.9mm
1.5mm
Width:
1.6mm
1.5mm
Thickness:
870μm
750μm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
REACH SVHC:
No SVHC
No SVHC
Lead Free:
Lead Free
Lead Free
Operating Supply Voltage:
-
5V
Max Supply Current:
-
13μA
Input Bias Current:
-
25nA
TPS3700DDCR

TPS3700DDCR

(In Stock: 23250)

Texas Instruments