TPS43337QDAPRQ1 alternative parts: TPS40055PWPR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC REG CTRLR BUCK BST 38HTSSOP | IC REG CTRLR BUCK 16HTSSOP |
Lifecycle Status: | ACTIVE (Last Updated: 5 days ago) | ACTIVE (Last Updated: 4 days ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 38-PowerTSSOP (0.240, 6.10mm Width) | 16-PowerTSSOP (0.173, 4.40mm Width) |
Number of Pins: | 38 | 16 |
Operating Temperature: | -40°C~125°C TJ | -40°C~85°C TA |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | Automotive, AEC-Q100 | - |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 2 (1 Year) |
Number of Terminations: | 38 | 16 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | Nickel/Palladium/Gold (Ni/Pd/Au) |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Terminal Pitch: | 0.65mm | - |
Base Part Number: | TPS43337 | TPS40055 |
Function: | Step-Up, Step-Down | Step-Down |
Number of Outputs: | 3 | 1 |
Output Voltage: | 3.447V | 35V |
Output Type: | Transistor Driver | Transistor Driver |
Operating Supply Voltage: | 40V | - |
Input Voltage-Nom: | 13V | 24V |
Analog IC - Other Type: | DUAL SWITCHING CONTROLLER | SWITCHING CONTROLLER |
Output Configuration: | Positive | Positive |
Output Current: | 1.5A | 20A |
Voltage - Supply (Vcc/Vdd): | 4V~40V | 8V~40V |
Quiescent Current: | 34μA | 1.5mA |
Control Features: | Enable, Frequency Control, Power Good, Soft Start, Tracking | Current Limit, Enable, Frequency Control, Soft Start |
Input Voltage (Min): | 4V | 8V |
Topology: | Buck, Boost | Buck |
Control Mode: | CURRENT/VOLTAGE-MODE | VOLTAGE-MODE |
Frequency - Switching: | 150kHz~600kHz | Up to 1MHz |
Control Technique: | PULSE WIDTH MODULATION | PULSE WIDTH MODULATION |
Synchronous Rectifier: | Yes | Yes |
Switcher Configuration: | BUCK-BOOST | PUSH-PULL |
Max Frequency: | 600kHz | 1MHz |
Max Duty Cycle: | 98.75 % | - |
Duty Cycle (Max): | 90%, 98.75% | 94% |
Output Phases: | 2 | - |
Height: | 1.2mm | 1.2mm |
Length: | 12.5mm | 5mm |
Width: | 6.2mm | 4.4mm |
Thickness: | 1.15mm | 1mm |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Weight: | - | 62.709145mg |
Input Voltage (Max): | - | 40V |
REACH SVHC: | - | No SVHC |

TPS43337QDAPRQ1
(In Stock: 90713)
Texas InstrumentsUnited States