TPS43337QDAPRQ1 alternative parts: TPS40170RGYR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC REG CTRLR BUCK BST 38HTSSOP
DC DC Cntrlr Single-OUT Sync Buck 4.5V to 60V Input 20-Pin VQFN EP T/R
Lifecycle Status:
ACTIVE (Last Updated: 5 days ago)
ACTIVE (Last Updated: 2 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
38-PowerTSSOP (0.240, 6.10mm Width)
20-VFQFN Exposed Pad
Number of Pins:
38
20
Operating Temperature:
-40°C~125°C TJ
-40°C~125°C TJ
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
Automotive, AEC-Q100
-
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
2 (1 Year)
Number of Terminations:
38
20
ECCN Code:
EAR99
EAR99
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Nickel/Palladium/Gold (Ni/Pd/Au)
Terminal Position:
DUAL
QUAD
Terminal Form:
GULL WING
NO LEAD
Peak Reflow Temperature (Cel):
260
260
Terminal Pitch:
0.65mm
0.5mm
Base Part Number:
TPS43337
TPS40170
Function:
Step-Up, Step-Down
Step-Down
Number of Outputs:
3
1
Output Voltage:
3.447V
8V
Output Type:
Transistor Driver
Transistor Driver
Operating Supply Voltage:
40V
60V
Input Voltage-Nom:
13V
12V
Analog IC - Other Type:
DUAL SWITCHING CONTROLLER
SWITCHING REGULATOR
Output Configuration:
Positive
Positive
Output Current:
1.5A
2mA
Voltage - Supply (Vcc/Vdd):
4V~40V
4.5V~60V
Quiescent Current:
34μA
4.5mA
Control Features:
Enable, Frequency Control, Power Good, Soft Start, Tracking
Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Input Voltage (Min):
4V
-
Topology:
Buck, Boost
Buck
Control Mode:
CURRENT/VOLTAGE-MODE
VOLTAGE-MODE
Frequency - Switching:
150kHz~600kHz
100kHz~600kHz
Control Technique:
PULSE WIDTH MODULATION
PULSE WIDTH MODULATION
Synchronous Rectifier:
Yes
Yes
Switcher Configuration:
BUCK-BOOST
-
Max Frequency:
600kHz
660kHz
Max Duty Cycle:
98.75 %
95 %
Duty Cycle (Max):
90%, 98.75%
-
Output Phases:
2
-
Height:
1.2mm
1mm
Length:
12.5mm
4.5mm
Width:
6.2mm
3.5mm
Thickness:
1.15mm
900μm
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Surface Mount:
-
YES
Time@Peak Reflow Temperature-Max (s):
-
NOT SPECIFIED
Qualification Status:
-
Not Qualified
Max Output Current:
-
20A
Max Output Voltage:
-
57V
Min Input Voltage:
-
4.5V
Max Input Voltage:
-
60V
Min Output Voltage:
-
600mV
TPS43337QDAPRQ1

TPS43337QDAPRQ1

(In Stock: 90713)

Texas Instruments