TPS43337QDAPRQ1 alternative parts: TPS40140RHHR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC REG CTRLR BUCK BST 38HTSSOP | Stackable 2 Channel Multiphase or 2 Channel Independent Output Controller 36-VQFN -40 to 85 |
Lifecycle Status: | ACTIVE (Last Updated: 5 days ago) | NRND (Last Updated: 2 days ago) |
Factory Lead Time: | 6 Weeks | - |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 38-PowerTSSOP (0.240, 6.10mm Width) | 36-VFQFN Exposed Pad |
Number of Pins: | 38 | 36 |
Operating Temperature: | -40°C~125°C TJ | -40°C~85°C TA |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | Automotive, AEC-Q100 | - |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Not For New Designs |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 2 (1 Year) |
Number of Terminations: | 38 | 36 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | Nickel/Palladium/Gold (Ni/Pd/Au) |
Terminal Position: | DUAL | QUAD |
Terminal Form: | GULL WING | - |
Peak Reflow Temperature (Cel): | 260 | 260 |
Terminal Pitch: | 0.65mm | 0.5mm |
Base Part Number: | TPS43337 | TPS40140 |
Function: | Step-Up, Step-Down | Step-Down |
Number of Outputs: | 3 | 2 |
Output Voltage: | 3.447V | 5.8V |
Output Type: | Transistor Driver | Transistor Driver |
Operating Supply Voltage: | 40V | 15V |
Input Voltage-Nom: | 13V | 12V |
Analog IC - Other Type: | DUAL SWITCHING CONTROLLER | DUAL SWITCHING CONTROLLER |
Output Configuration: | Positive | Positive |
Output Current: | 1.5A | 25A |
Voltage - Supply (Vcc/Vdd): | 4V~40V | 4.5V~15V |
Quiescent Current: | 34μA | 2.8mA |
Control Features: | Enable, Frequency Control, Power Good, Soft Start, Tracking | Current Limit, Frequency Control, Phase Control, Power Good, Tracking |
Input Voltage (Min): | 4V | - |
Topology: | Buck, Boost | Buck |
Control Mode: | CURRENT/VOLTAGE-MODE | VOLTAGE-MODE |
Frequency - Switching: | 150kHz~600kHz | 150kHz~1MHz |
Control Technique: | PULSE WIDTH MODULATION | PULSE WIDTH MODULATION |
Synchronous Rectifier: | Yes | Yes |
Switcher Configuration: | BUCK-BOOST | PHASE-SHIFT |
Max Frequency: | 600kHz | 1MHz |
Max Duty Cycle: | 98.75 % | - |
Duty Cycle (Max): | 90%, 98.75% | 87.5% |
Output Phases: | 2 | - |
Height: | 1.2mm | 1mm |
Length: | 12.5mm | 6mm |
Width: | 6.2mm | 6mm |
Thickness: | 1.15mm | 900μm |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Surface Mount: | - | YES |
Weight: | - | 105.687022mg |
Additional Feature: | - | ALSO OPERATES IN CURRENT MODE |
Max Output Current: | - | 25A |
Output Power: | - | 2W |
Max Output Voltage: | - | 5.8V |
Min Input Voltage: | - | 2V |
Max Input Voltage: | - | 40V |
Min Output Voltage: | - | 700mV |
Clock Sync: | - | No |

TPS43337QDAPRQ1
(In Stock: 90713)
Texas InstrumentsUnited States