TPS5430DDAG4 alternative parts: TPS54040DGQR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Voltage Regulators - Switching Regulators 5.5 to 36V Input 3A Step Dwn Converter | Conv DC-DC Single Step Down 3.5V to 42V 10-Pin HVSSOP EP T/R |
Lifecycle Status: | ACTIVE (Last Updated: 6 days ago) | ACTIVE (Last Updated: 1 day ago) |
Factory Lead Time: | 6 Weeks | 12 Weeks |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-PowerSOIC (0.154, 3.90mm Width) | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Exposed Pad |
Number of Pins: | 8 | 10 |
Weight: | 70.590313mg | - |
Operating Temperature: | -40°C~125°C TJ | -40°C~150°C TJ |
Packaging: | Tube | Tape & Reel (TR) |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 10 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | - |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Frequency: | 500kHz | - |
Base Part Number: | TPS5430 | TPS54040 |
Function: | Step-Down | Step-Down |
Number of Outputs: | 1 | 1 |
Efficiency: | 95 % | - |
Output Voltage: | 5V | 39V |
Output Type: | Adjustable | Adjustable |
Max Output Current: | 3A | 500mA |
Operating Supply Voltage: | 36V | 42V |
Voltage - Input (Min): | 5.5V | 3.5V |
Input Voltage-Nom: | 12V | 12V |
Analog IC - Other Type: | SWITCHING REGULATOR | SWITCHING REGULATOR |
Output Configuration: | Positive | Positive |
Quiescent Current: | 3mA | 116μA |
Max Output Voltage: | 31V | 39V |
Voltage - Output (Min/Fixed): | 1.221V | 0.8V |
Topology: | Buck | Buck |
Control Mode: | VOLTAGE-MODE | CURRENT-MODE |
Control Technique: | PULSE WIDTH MODULATION | PULSE WIDTH MODULATION |
Synchronous Rectifier: | No | No |
Min Output Voltage: | 1.22V | 800mV |
Height: | 1.7mm | 1.1mm |
Length: | 4.89mm | 3mm |
Width: | 3.9mm | 3mm |
Thickness: | 1.48mm | 1.02mm |
REACH SVHC: | No SVHC | No SVHC |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Contact Plating: | - | Gold |
Surface Mount: | - | YES |
Series: | - | Eco-Mode™ |
Terminal Pitch: | - | 0.5mm |
Frequency - Switching: | - | 100kHz~2.5MHz |

TPS5430DDAG4
(In Stock: 3680)
Texas InstrumentsUnited States