TPS5430DDAG4 alternative parts: TPS54360DDAR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Voltage Regulators - Switching Regulators 5.5 to 36V Input 3A Step Dwn Converter
Conv DC-DC 4.5V to 60V Step Down Single-Out 0.8V to 58.8V 3.5A Automotive 8-Pin HSOP EP T/R
Lifecycle Status:
ACTIVE (Last Updated: 6 days ago)
NRND (Last Updated: 5 days ago)
Factory Lead Time:
6 Weeks
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-PowerSOIC (0.154, 3.90mm Width)
8-PowerSOIC (0.154, 3.90mm Width)
Number of Pins:
8
8
Weight:
70.590313mg
-
Operating Temperature:
-40°C~125°C TJ
-40°C~150°C TJ
Packaging:
Tube
Tape & Reel (TR)
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Not For New Designs
Moisture Sensitivity Level (MSL):
1 (Unlimited)
2 (1 Year)
Number of Terminations:
8
8
ECCN Code:
EAR99
EAR99
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
-
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Frequency:
500kHz
-
Base Part Number:
TPS5430
TPS54360
Function:
Step-Down
Step-Down
Number of Outputs:
1
1
Efficiency:
95 %
-
Output Voltage:
5V
58.8V
Output Type:
Adjustable
Adjustable
Max Output Current:
3A
3.5A
Operating Supply Voltage:
36V
60V
Voltage - Input (Min):
5.5V
-
Input Voltage-Nom:
12V
12V
Analog IC - Other Type:
SWITCHING REGULATOR
SWITCHING REGULATOR
Output Configuration:
Positive
Positive
Quiescent Current:
3mA
146μA
Max Output Voltage:
31V
58.8V
Voltage - Output (Min/Fixed):
1.221V
0.8V
Topology:
Buck
Buck, Split Rail
Control Mode:
VOLTAGE-MODE
CURRENT-MODE
Control Technique:
PULSE WIDTH MODULATION
PULSE WIDTH MODULATION
Synchronous Rectifier:
No
No
Min Output Voltage:
1.22V
800mV
Height:
1.7mm
1.7mm
Length:
4.89mm
4.89mm
Width:
3.9mm
3.9mm
Thickness:
1.48mm
1.48mm
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Gold
Series:
-
Eco-Mode™
Max Power Dissipation:
-
2.58W
Max Supply Voltage:
-
60V
Min Supply Voltage:
-
4.5V
Frequency - Switching:
-
100kHz~2.5MHz
Max Duty Cycle:
-
100 %
Max Junction Temperature (Tj):
-
150°C
TPS5430DDAG4

TPS5430DDAG4

(In Stock: 3680)

Texas Instruments