TPS5430DDAG4 alternative parts: TPS5430DDAR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Voltage Regulators - Switching Regulators 5.5 to 36V Input 3A Step Dwn Converter
IC REG BUCK ADJ 3A 8SOPWRPAD
Lifecycle Status:
ACTIVE (Last Updated: 6 days ago)
ACTIVE (Last Updated: 3 days ago)
Factory Lead Time:
6 Weeks
16 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-PowerSOIC (0.154, 3.90mm Width)
8-PowerSOIC (0.154, 3.90mm Width)
Number of Pins:
8
8
Weight:
70.590313mg
70.590313mg
Operating Temperature:
-40°C~125°C TJ
-40°C~125°C TJ
Packaging:
Tube
Tape & Reel (TR)
JESD-609 Code:
e4
e4
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
Nickel/Palladium/Gold (Ni/Pd/Au)
Nickel/Palladium/Gold (Ni/Pd/Au)
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Frequency:
500kHz
-
Base Part Number:
TPS5430
TPS5430
Function:
Step-Down
Step-Down
Number of Outputs:
1
1
Efficiency:
95 %
95 %
Output Voltage:
5V
31V
Output Type:
Adjustable
Adjustable
Max Output Current:
3A
3A
Operating Supply Voltage:
36V
36V
Voltage - Input (Min):
5.5V
-
Input Voltage-Nom:
12V
12V
Analog IC - Other Type:
SWITCHING REGULATOR
SWITCHING REGULATOR
Output Configuration:
Positive
Positive
Quiescent Current:
3mA
3mA
Max Output Voltage:
31V
31V
Voltage - Output (Min/Fixed):
1.221V
1.221V
Topology:
Buck
Buck
Control Mode:
VOLTAGE-MODE
VOLTAGE-MODE
Control Technique:
PULSE WIDTH MODULATION
PULSE WIDTH MODULATION
Synchronous Rectifier:
No
No
Min Output Voltage:
1.22V
1.22V
Height:
1.7mm
1.7mm
Length:
4.89mm
4.89mm
Width:
3.9mm
3.9mm
Thickness:
1.48mm
1.48mm
REACH SVHC:
No SVHC
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Max Supply Voltage:
-
36V
Min Supply Voltage:
-
5.5V
Frequency - Switching:
-
500kHz
Max Duty Cycle:
-
89 %
Max Junction Temperature (Tj):
-
125°C
TPS5430DDAG4

TPS5430DDAG4

(In Stock: 3680)

Texas Instruments