TPS55340RTER alternative parts: TPS54240DGQR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Switching Voltage Regulators 5A 40V Wide In Range DC-DC Converter | IC REG BCK SPLIT RAIL ADJ 10MSOP |
Lifecycle Status: | ACTIVE (Last Updated: 3 days ago) | ACTIVE (Last Updated: 2 days ago) |
Factory Lead Time: | 12 Weeks | 6 Weeks |
Contact Plating: | Gold | Gold |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 16-WFQFN Exposed Pad | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Exposed Pad |
Number of Pins: | 16 | 10 |
Operating Temperature: | -40°C~125°C TA | -40°C~150°C TJ |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 2 (1 Year) | 1 (Unlimited) |
Number of Terminations: | 16 | 10 |
ECCN Code: | EAR99 | EAR99 |
Terminal Position: | QUAD | DUAL |
Peak Reflow Temperature (Cel): | 260 | 260 |
Terminal Pitch: | 0.5mm | 0.5mm |
Base Part Number: | TPS55340 | TPS54240 |
Function: | Step-Up | Step-Down |
Number of Outputs: | 1 | 1 |
Voltage - Input (Max): | 32V | 42V |
Output Voltage: | 38V | 39V |
Output Type: | Adjustable | Adjustable |
Max Output Current: | 5A | 2.5A |
Input Voltage-Nom: | 5V | 12V |
Max Supply Voltage: | 32V | - |
Min Supply Voltage: | 2.9V | 3.5V |
Analog IC - Other Type: | SWITCHING REGULATOR | SWITCHING REGULATOR |
Output Configuration: | Positive, Isolation Capable | Positive |
Quiescent Current: | 500μA | 138μA |
Max Output Voltage: | 38V | 39V |
Topology: | Boost | Buck, Split Rail |
Control Mode: | CURRENT-MODE | CURRENT-MODE |
Frequency - Switching: | 94kHz~1.14MHz | 100kHz~2.5MHz |
Control Technique: | PULSE WIDTH MODULATION | PULSE WIDTH MODULATION |
Synchronous Rectifier: | No | No |
Min Output Voltage: | 2.9V | 800mV |
Max Duty Cycle: | 96 % | - |
Max Junction Temperature (Tj): | 150°C | - |
Ambient Temperature Range High: | 125°C | - |
Height: | 800μm | 1.1mm |
Length: | 3mm | 3mm |
Width: | 3mm | 3mm |
Thickness: | 750μm | 1.02mm |
REACH SVHC: | No SVHC | No SVHC |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Surface Mount: | - | YES |
Series: | - | SWIFT™, Eco-Mode™ |
Terminal Form: | - | GULL WING |
Operating Supply Voltage: | - | 42V |
Voltage - Output (Min/Fixed): | - | 0.8V |

TPS55340RTER
(In Stock: 30000)
Texas InstrumentsUnited States