TPS55340RTER alternative parts: TPS54560DDAR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Switching Voltage Regulators 5A 40V Wide In Range DC-DC Converter
IC REG BUCK ADJ 5A 8SOPWRPAD
Lifecycle Status:
ACTIVE (Last Updated: 3 days ago)
NRND (Last Updated: 4 days ago)
Factory Lead Time:
12 Weeks
-
Contact Plating:
Gold
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
16-WFQFN Exposed Pad
8-PowerSOIC (0.154, 3.90mm Width)
Number of Pins:
16
8
Operating Temperature:
-40°C~125°C TA
-40°C~150°C TJ
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Not For New Designs
Moisture Sensitivity Level (MSL):
2 (1 Year)
2 (1 Year)
Number of Terminations:
16
8
ECCN Code:
EAR99
EAR99
Terminal Position:
QUAD
DUAL
Peak Reflow Temperature (Cel):
260
260
Terminal Pitch:
0.5mm
-
Base Part Number:
TPS55340
TPS54560
Function:
Step-Up
Step-Down
Number of Outputs:
1
1
Voltage - Input (Max):
32V
-
Output Voltage:
38V
58.8V
Output Type:
Adjustable
Adjustable
Max Output Current:
5A
5A
Input Voltage-Nom:
5V
12V
Max Supply Voltage:
32V
60V
Min Supply Voltage:
2.9V
4.5V
Analog IC - Other Type:
SWITCHING REGULATOR
SWITCHING REGULATOR
Output Configuration:
Positive, Isolation Capable
Positive
Quiescent Current:
500μA
146μA
Max Output Voltage:
38V
58.8V
Topology:
Boost
Buck, Split Rail
Control Mode:
CURRENT-MODE
CURRENT-MODE
Frequency - Switching:
94kHz~1.14MHz
100kHz~2.5MHz
Control Technique:
PULSE WIDTH MODULATION
PULSE WIDTH MODULATION
Synchronous Rectifier:
No
No
Min Output Voltage:
2.9V
800mV
Max Duty Cycle:
96 %
98 %
Max Junction Temperature (Tj):
150°C
150°C
Ambient Temperature Range High:
125°C
-
Height:
800μm
1.7mm
Length:
3mm
4.89mm
Width:
3mm
3.9mm
Thickness:
750μm
1.48mm
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Series:
-
Eco-Mode™
Terminal Finish:
-
Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag)
Terminal Form:
-
GULL WING
Nominal Supply Current:
-
146μA
Voltage - Output (Min/Fixed):
-
0.8V
TPS55340RTER

TPS55340RTER

(In Stock: 30000)

Texas Instruments