TPS55340RTER alternative parts: TPS54824RNVR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Switching Voltage Regulators 5A 40V Wide In Range DC-DC Converter
IC REG BUCK ADJ 8A 18VQFN
Lifecycle Status:
ACTIVE (Last Updated: 3 days ago)
ACTIVE (Last Updated: 3 days ago)
Factory Lead Time:
12 Weeks
6 Weeks
Contact Plating:
Gold
-
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
16-WFQFN Exposed Pad
18-VFQFN
Number of Pins:
16
18
Operating Temperature:
-40°C~125°C TA
-40°C~150°C TJ
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
2 (1 Year)
Number of Terminations:
16
18
ECCN Code:
EAR99
EAR99
Terminal Position:
QUAD
QUAD
Peak Reflow Temperature (Cel):
260
-
Terminal Pitch:
0.5mm
-
Base Part Number:
TPS55340
TPS54824
Function:
Step-Up
Step-Down
Number of Outputs:
1
1
Voltage - Input (Max):
32V
-
Output Voltage:
38V
12V
Output Type:
Adjustable
Adjustable
Max Output Current:
5A
-
Input Voltage-Nom:
5V
12V
Max Supply Voltage:
32V
17V
Min Supply Voltage:
2.9V
4.5V
Analog IC - Other Type:
SWITCHING REGULATOR
SWITCHING REGULATOR
Output Configuration:
Positive, Isolation Capable
Positive
Quiescent Current:
500μA
-
Max Output Voltage:
38V
-
Topology:
Boost
Buck
Control Mode:
CURRENT-MODE
CURRENT-MODE
Frequency - Switching:
94kHz~1.14MHz
200kHz~1.6MHz
Control Technique:
PULSE WIDTH MODULATION
PULSE WIDTH MODULATION
Synchronous Rectifier:
No
Yes
Min Output Voltage:
2.9V
-
Max Duty Cycle:
96 %
98 %
Max Junction Temperature (Tj):
150°C
150°C
Ambient Temperature Range High:
125°C
-
Height:
800μm
1mm
Length:
3mm
3.5mm
Width:
3mm
900μm
Thickness:
750μm
3.5mm
REACH SVHC:
No SVHC
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Surface Mount:
-
YES
Series:
-
SWIFT™
Terminal Finish:
-
Nickel/Palladium/Gold (Ni/Pd/Au)
Terminal Form:
-
NO LEAD
Voltage - Input (Min):
-
4.5V
Nominal Supply Current:
-
580μA
Voltage - Output (Min/Fixed):
-
0.6V
TPS55340RTER

TPS55340RTER

(In Stock: 30000)

Texas Instruments