TXS0108EPWRG4 alternative parts: TXS0102DCUR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC 8BIT NON-INV TRANSLTR 20TSSOP | TEXAS INSTRUMENTS - TXS0102DCUR - IC, TRANSLATOR, 2 BIT, BI, US-8 |
Lifecycle Status: | ACTIVE (Last Updated: 2 days ago) | ACTIVE (Last Updated: 3 days ago) |
Factory Lead Time: | 8 Weeks | 6 Weeks |
Contact Plating: | Gold | - |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 20-TSSOP (0.173, 4.40mm Width) | 8-VFSOP (0.091, 2.30mm Width) |
Number of Pins: | 20 | 8 |
Weight: | 76.997305mg | 9.610488mg |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 20 | 8 |
ECCN Code: | EAR99 | EAR99 |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 2.5V | 1.8V |
Terminal Pitch: | 0.65mm | 0.5mm |
Base Part Number: | TXS0108 | TXS0102 |
Pin Count: | 20 | 8 |
Output Type: | Open Collector, Push-Pull | Open Drain, Push-Pull |
Number of Channels: | 8 | 2 |
Number of Circuits: | 1 | 1 |
Max Supply Voltage: | 5.5V | 5.5V |
Min Supply Voltage: | 1.65V | 1.65V |
Number of Bits: | 8 | 2 |
Propagation Delay: | 312 ns | 4.6 ns |
Quiescent Current: | 3μA | 14.4μA |
Turn On Delay Time: | 312 ns | 260 ns |
Logic Function: | Translator | Translator |
Data Rate: | 60Mbps | 24Mbps |
Output Characteristics: | 3-STATE | 3-STATE |
Interface IC Type: | INTERFACE CIRCUIT | INTERFACE CIRCUIT |
High Level Output Current: | -50mA | -20μA |
Channel Type: | Bidirectional | Bidirectional |
Low Level Output Current: | 50mA | 1mA |
Translator Type: | Voltage Level | Voltage Level |
Voltage - VCCA: | 1.2V~3.6V | 1.65V~3.6V |
Voltage - VCCB: | 1.65V~5.5V | 2.3V~5.5V |
Features: | Auto-Direction Sensing | Auto-Direction Sensing |
Height: | 1.2mm | 900μm |
Length: | 6.5mm | 2.3mm |
Width: | 4.4mm | 2mm |
Thickness: | 1mm | 850μm |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Surface Mount: | - | YES |
Terminal Finish: | - | Nickel/Palladium/Gold (Ni/Pd/Au) |
Nominal Supply Current: | - | 14.4μA |
Output Current: | - | 1mA |
Rise Time: | - | 165ns |
Supply Voltage1-Nom: | - | 2.5V |
Max Junction Temperature (Tj): | - | 150°C |
Ambient Temperature Range High: | - | 85°C |
REACH SVHC: | - | No SVHC |

TXS0108EPWRG4
(In Stock: 15548)
Texas InstrumentsQty
Unit Price
Ext Price
1
$1.550158
$1.55
10
$1.462413
$14.62
100
$1.379635
$137.96
500
$1.301543
$650.77
1000
$1.227870
$1,227.87
Minimum: 1 Multiples: 1
Unit Price: $1.550158
Ext Price: $1.55
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools