TXS0108EPWRG4 alternative parts: TXS0108EZXYR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC 8BIT NON-INV TRANSLTR 20TSSOP
8-Bit Bidirectional Voltage-Level Shifter For Open-Drain And Push-Pull Application 20-BGA MICROSTAR JUNIOR -40 to 85
Lifecycle Status:
ACTIVE (Last Updated: 2 days ago)
ACTIVE (Last Updated: 4 days ago)
Factory Lead Time:
8 Weeks
6 Weeks
Contact Plating:
Gold
Copper, Silver, Tin
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
20-TSSOP (0.173, 4.40mm Width)
20-UFBGA
Number of Pins:
20
20
Weight:
76.997305mg
21.800783mg
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
JESD-609 Code:
e4
e1
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
20
20
ECCN Code:
EAR99
EAR99
Terminal Position:
DUAL
BOTTOM
Terminal Form:
GULL WING
BALL
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
2.5V
2.5V
Terminal Pitch:
0.65mm
0.5mm
Base Part Number:
TXS0108
TXS0108
Pin Count:
20
20
Output Type:
Open Collector, Push-Pull
Open Drain, Push-Pull
Number of Channels:
8
8
Number of Circuits:
1
1
Max Supply Voltage:
5.5V
5.5V
Min Supply Voltage:
1.65V
1.2V
Number of Bits:
8
8
Propagation Delay:
312 ns
4.8 ns
Quiescent Current:
3μA
3μA
Turn On Delay Time:
312 ns
312 ns
Logic Function:
Translator
Translator
Data Rate:
60Mbps
60Mbps
Output Characteristics:
3-STATE
3-STATE
Interface IC Type:
INTERFACE CIRCUIT
INTERFACE CIRCUIT
High Level Output Current:
-50mA
-50mA
Channel Type:
Bidirectional
Bidirectional
Low Level Output Current:
50mA
50mA
Translator Type:
Voltage Level
Voltage Level
Voltage - VCCA:
1.2V~3.6V
1.2V~3.6V
Voltage - VCCB:
1.65V~5.5V
1.65V~5.5V
Features:
Auto-Direction Sensing
Auto-Direction Sensing
Height:
1.2mm
610μm
Length:
6.5mm
2.5mm
Width:
4.4mm
3mm
Thickness:
1mm
360μm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Terminal Finish:
-
Tin/Silver/Copper (Sn/Ag/Cu)
REACH SVHC:
-
No SVHC
TXS0108EPWRG4

TXS0108EPWRG4

(In Stock: 15548)

Texas Instruments

Qty

Unit Price

Ext Price

  • 1

    $1.550158

    $1.55

  • 10

    $1.462413

    $14.62

  • 100

    $1.379635

    $137.96

  • 500

    $1.301543

    $650.77

  • 1000

    $1.227870

    $1,227.87

Minimum: 1 Multiples: 1

Unit Price: $1.550158

Ext Price: $1.55

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity