TXS0108EPWRG4 alternative parts: TXS0102YZPR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC 8BIT NON-INV TRANSLTR 20TSSOP
TEXAS INSTRUMENTS TXS0102YZPR. IC, 2BIT VOLTAGE LEVEL TRANSLATOR DSBGA8
Lifecycle Status:
ACTIVE (Last Updated: 2 days ago)
ACTIVE (Last Updated: 2 days ago)
Factory Lead Time:
8 Weeks
12 Weeks
Contact Plating:
Gold
Copper, Silver, Tin
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
20-TSSOP (0.173, 4.40mm Width)
8-XFBGA, DSBGA
Number of Pins:
20
8
Weight:
76.997305mg
2.296311mg
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
JESD-609 Code:
e4
e1
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
20
8
ECCN Code:
EAR99
EAR99
Terminal Position:
DUAL
BOTTOM
Terminal Form:
GULL WING
BALL
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
2.5V
1.8V
Terminal Pitch:
0.65mm
0.5mm
Base Part Number:
TXS0108
TXS0102
Pin Count:
20
8
Output Type:
Open Collector, Push-Pull
Open Drain, Push-Pull
Number of Channels:
8
2
Number of Circuits:
1
1
Max Supply Voltage:
5.5V
5.5V
Min Supply Voltage:
1.65V
1.65V
Number of Bits:
8
2
Propagation Delay:
312 ns
260 ns
Quiescent Current:
3μA
14.4μA
Turn On Delay Time:
312 ns
102 ns
Logic Function:
Translator
Translator
Data Rate:
60Mbps
24Mbps
Output Characteristics:
3-STATE
3-STATE
Interface IC Type:
INTERFACE CIRCUIT
INTERFACE CIRCUIT
High Level Output Current:
-50mA
-20μA
Channel Type:
Bidirectional
Bidirectional
Low Level Output Current:
50mA
1mA
Translator Type:
Voltage Level
Voltage Level
Voltage - VCCA:
1.2V~3.6V
1.65V~3.6V
Voltage - VCCB:
1.65V~5.5V
2.3V~5.5V
Features:
Auto-Direction Sensing
Auto-Direction Sensing
Height:
1.2mm
500μm
Length:
6.5mm
1.25mm
Width:
4.4mm
2.25mm
Thickness:
1mm
310μm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Terminal Finish:
-
Tin/Silver/Copper (Sn/Ag/Cu)
Output Current:
-
1mA
Rise Time:
-
165ns
Supply Voltage1-Nom:
-
2.5V
REACH SVHC:
-
No SVHC
TXS0108EPWRG4

TXS0108EPWRG4

(In Stock: 15548)

Texas Instruments

Qty

Unit Price

Ext Price

  • 1

    $1.550158

    $1.55

  • 10

    $1.462413

    $14.62

  • 100

    $1.379635

    $137.96

  • 500

    $1.301543

    $650.77

  • 1000

    $1.227870

    $1,227.87

Minimum: 1 Multiples: 1

Unit Price: $1.550158

Ext Price: $1.55

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity