ULN2003A alternative parts: ULN2003ADR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | STMICROELECTRONICS - ULN2003A - Bipolares Transistor-Array, Darlington, NPN, 50 V, 2.25 W, 500 mA, 1000 hFE, DIP | Bipolar Transistor Array, NPN, 50 V, 500 mA, SOIC |
Factory Lead Time: | 15 Weeks | 6 Weeks |
Contact Plating: | Gold | Gold |
Mount: | Through Hole | Surface Mount |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | 16-DIP (0.300, 7.62mm) | 16-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 16 | 16 |
Weight: | 1.627801g | 141.690917mg |
Transistor Element Material: | SILICON | SILICON |
Collector-Emitter Breakdown Voltage: | 50V | 50V |
Collector-Emitter Saturation Voltage: | 1.1V | 1.1V |
Number of Elements: | 7 | 7 |
Operating Temperature: | -40°C~85°C TA | -20°C~70°C TA |
Packaging: | Tube | Tape & Reel (TR) |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 16 | 16 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) |
Additional Feature: | LOGIC LEVEL COMPATIBLE | LOGIC LEVEL COMPATIBLE |
Voltage - Rated DC: | 50V | 50V |
Max Power Dissipation: | 2.25W | - |
Terminal Position: | DUAL | DUAL |
Current Rating: | 500mA | 500mA |
Base Part Number: | ULN2003 | ULN2003 |
Pin Count: | 16 | 16 |
Output Voltage: | 50V | 50V |
Polarity: | NPN | NPN |
Configuration: | COMPLEX | COMPLEX |
Number of Channels: | 7 | - |
Output Current: | 500mA | - |
Transistor Application: | SWITCHING | SWITCHING |
Transistor Type: | 7 NPN Darlington | 7 NPN Darlington |
Collector Emitter Voltage (VCEO): | 50V | 50V |
Max Collector Current: | 500mA | 500mA |
DC Current Gain (hFE) (Min) @ Ic, Vce: | 1000 @ 350mA 2V | - |
Current - Collector Cutoff (Max): | 50μA | 50μA |
Vce Saturation (Max) @ Ib, Ic: | 1.6V @ 500μA, 350mA | 1.6V @ 500μA, 350mA |
VCEsat-Max: | 1.6 V | 1.6 V |
Height: | 4.59mm | 1.75mm |
Length: | 20mm | 9.9mm |
Width: | 7.1mm | 3.91mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Lifecycle Status: | - | ACTIVE (Last Updated: 3 days ago) |
Manufacturer Package Identifier: | - | D(R-PDSO-G16) |
Series: | - | Automotive, AEC-Q100 |
Pbfree Code: | - | yes |
HTS Code: | - | 8541.29.00.95 |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | 260 |
JEDEC-95 Code: | - | MS-012AC |
Thickness: | - | 1.58mm |

ULN2003A
(In Stock: 10000)
STMicroelectronicsUnited States