ULN2003A alternative parts: ULN2003LVDR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
STMICROELECTRONICS - ULN2003A - Bipolares Transistor-Array, Darlington, NPN, 50 V, 2.25 W, 500 mA, 1000 hFE, DIP
IC POWER RELAY N-CHAN 16SOIC
Factory Lead Time:
15 Weeks
6 Weeks
Contact Plating:
Gold
Tin
Mount:
Through Hole
Surface Mount
Mounting Type:
Through Hole
Surface Mount
Package / Case:
16-DIP (0.300, 7.62mm)
16-SOIC (0.154, 3.90mm Width)
Number of Pins:
16
16
Weight:
1.627801g
-
Transistor Element Material:
SILICON
-
Collector-Emitter Breakdown Voltage:
50V
-
Collector-Emitter Saturation Voltage:
1.1V
490mV
Number of Elements:
7
-
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tape & Reel (TR)
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
16
-
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
-
Additional Feature:
LOGIC LEVEL COMPATIBLE
-
Voltage - Rated DC:
50V
-
Max Power Dissipation:
2.25W
580mW
Terminal Position:
DUAL
DUAL
Current Rating:
500mA
-
Base Part Number:
ULN2003
ULN2003
Pin Count:
16
-
Output Voltage:
50V
8V
Polarity:
NPN
-
Configuration:
COMPLEX
-
Number of Channels:
7
-
Output Current:
500mA
140mA
Transistor Application:
SWITCHING
-
Transistor Type:
7 NPN Darlington
7 NPN Darlington
Collector Emitter Voltage (VCEO):
50V
8V
Max Collector Current:
500mA
140mA
DC Current Gain (hFE) (Min) @ Ic, Vce:
1000 @ 350mA 2V
-
Current - Collector Cutoff (Max):
50μA
50μA
Vce Saturation (Max) @ Ib, Ic:
1.6V @ 500μA, 350mA
-
VCEsat-Max:
1.6 V
-
Height:
4.59mm
1.75mm
Length:
20mm
9.9mm
Width:
7.1mm
3.91mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lifecycle Status:
-
ACTIVE (Last Updated: 18 hours ago)
Current-Collector (Ic) (Max):
-
500mA
Pbfree Code:
-
yes
HTS Code:
-
8541.29.00.95
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Max Supply Voltage:
-
5V
Min Supply Voltage:
-
1.8V
Power Dissipation:
-
580mW
Number of Drivers:
-
7
Thickness:
-
1.58mm
ULN2003A

ULN2003A

(In Stock: 10000)

STMicroelectronics