ULN2003A alternative parts: ULN2003APWR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
STMICROELECTRONICS - ULN2003A - Bipolares Transistor-Array, Darlington, NPN, 50 V, 2.25 W, 500 mA, 1000 hFE, DIP
IC PWR RELAY 7NPN 1:1 16TSSOP
Factory Lead Time:
15 Weeks
6 Weeks
Contact Plating:
Gold
Gold
Mount:
Through Hole
Surface Mount
Mounting Type:
Through Hole
Surface Mount
Package / Case:
16-DIP (0.300, 7.62mm)
16-TSSOP (0.173, 4.40mm Width)
Number of Pins:
16
16
Weight:
1.627801g
61.887009mg
Transistor Element Material:
SILICON
SILICON
Collector-Emitter Breakdown Voltage:
50V
50V
Collector-Emitter Saturation Voltage:
1.1V
1.1V
Number of Elements:
7
7
Operating Temperature:
-40°C~85°C TA
-20°C~70°C TA
Packaging:
Tube
Tape & Reel (TR)
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
16
16
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn)
Additional Feature:
LOGIC LEVEL COMPATIBLE
LOGIC LEVEL COMPATIBLE
Voltage - Rated DC:
50V
-
Max Power Dissipation:
2.25W
-
Terminal Position:
DUAL
DUAL
Current Rating:
500mA
-
Base Part Number:
ULN2003
ULN2003
Pin Count:
16
16
Output Voltage:
50V
50V
Polarity:
NPN
NPN
Configuration:
COMPLEX
COMPLEX
Number of Channels:
7
-
Output Current:
500mA
500mA
Transistor Application:
SWITCHING
SWITCHING
Transistor Type:
7 NPN Darlington
7 NPN Darlington
Collector Emitter Voltage (VCEO):
50V
50V
Max Collector Current:
500mA
500mA
DC Current Gain (hFE) (Min) @ Ic, Vce:
1000 @ 350mA 2V
-
Current - Collector Cutoff (Max):
50μA
50μA
Vce Saturation (Max) @ Ib, Ic:
1.6V @ 500μA, 350mA
1.6V @ 500μA, 350mA
VCEsat-Max:
1.6 V
1.6 V
Height:
4.59mm
1.2mm
Length:
20mm
5mm
Width:
7.1mm
4.4mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lifecycle Status:
-
ACTIVE (Last Updated: 3 days ago)
Series:
-
Automotive, AEC-Q100
Pbfree Code:
-
yes
HTS Code:
-
8541.29.00.95
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Max Supply Voltage:
-
50V
Min Supply Voltage:
-
0V
Nominal Supply Current:
-
930μA
Propagation Delay:
-
250 ns
JEDEC-95 Code:
-
MO-153AB
Max Junction Temperature (Tj):
-
125°C
Ambient Temperature Range High:
-
70°C
Thickness:
-
1mm
ULN2003A

ULN2003A

(In Stock: 10000)

STMicroelectronics