ULN2803ADWR alternative parts: ULN2003AN
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | TEXAS INSTRUMENTS ULN2803ADWR.. Bipolar Transistor Array, Darlington, NPN, 50 V, 500 mA, SOIC | TEXAS INSTRUMENTS - ULN2003AN - TRANSISTOR ARRAY, NPN, 2003, DIP16 |
Lifecycle Status: | ACTIVE (Last Updated: 3 days ago) | ACTIVE (Last Updated: 6 days ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Contact Plating: | Gold | Gold |
Mount: | Surface Mount | Through Hole |
Mounting Type: | Surface Mount | Through Hole |
Package / Case: | 18-SOIC (0.295, 7.50mm Width) | 16-DIP (0.300, 7.62mm) |
Number of Pins: | 18 | 16 |
Transistor Element Material: | SILICON | SILICON |
Collector-Emitter Breakdown Voltage: | 50V | 50V |
Collector-Emitter Saturation Voltage: | 1.1V | 1.1V |
Number of Elements: | 8 | 7 |
Operating Temperature: | -40°C~85°C TA | -20°C~70°C TA |
Packaging: | Cut Tape (CT) | Tube |
Series: | Automotive, AEC-Q100 | Automotive, AEC-Q100 |
JESD-609 Code: | e4 | e3 |
Pbfree Code: | yes | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 2 (1 Year) | 1 (Unlimited) |
Number of Terminations: | 18 | 16 |
ECCN Code: | EAR99 | EAR99 |
Additional Feature: | LOGIC LEVEL COMPATIBLE | LOGIC LEVEL COMPATIBLE |
Voltage - Rated DC: | 50V | 50V |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | - |
Peak Reflow Temperature (Cel): | 260 | - |
Current Rating: | 500mA | 500mA |
Base Part Number: | ULN2803 | ULN2003 |
Pin Count: | 18 | 16 |
Output Voltage: | 50V | 50V |
Polarity: | NPN | NPN |
Configuration: | COMPLEX | COMPLEX |
Transistor Application: | SWITCHING | SWITCHING |
Transistor Type: | 8 NPN Darlington | 7 NPN Darlington |
Collector Emitter Voltage (VCEO): | 50V | 50V |
Max Collector Current: | 500mA | 500mA |
JEDEC-95 Code: | MS-013AB | MS-001BB |
Vce Saturation (Max) @ Ib, Ic: | 1.6V @ 500μA, 350mA | 1.6V @ 500μA, 350mA |
Height: | 2.65mm | 5.08mm |
Length: | 11.5mm | 19.3mm |
Width: | 7.5mm | 6.35mm |
Thickness: | 2.35mm | 3.9mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Weight: | - | 951.693491mg |
Terminal Finish: | - | Matte Tin (Sn) |
HTS Code: | - | 8541.29.00.95 |
Forward Voltage: | - | 1.7V |
Current - Collector Cutoff (Max): | - | 50μA |
Input Capacitance: | - | 15pF |
Emitter Base Voltage (VEBO): | - | 50V |
Input Current: | - | 930μA |
VCEsat-Max: | - | 1.6 V |

ULN2803ADWR
(In Stock: 10000)
Texas InstrumentsUnited States