ULN2803ADWR alternative parts: ULN2003LVDR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TEXAS INSTRUMENTS ULN2803ADWR.. Bipolar Transistor Array, Darlington, NPN, 50 V, 500 mA, SOIC
IC POWER RELAY N-CHAN 16SOIC
Lifecycle Status:
ACTIVE (Last Updated: 3 days ago)
ACTIVE (Last Updated: 18 hours ago)
Factory Lead Time:
6 Weeks
6 Weeks
Contact Plating:
Gold
Tin
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
18-SOIC (0.295, 7.50mm Width)
16-SOIC (0.154, 3.90mm Width)
Number of Pins:
18
16
Transistor Element Material:
SILICON
-
Collector-Emitter Breakdown Voltage:
50V
-
Collector-Emitter Saturation Voltage:
1.1V
490mV
Number of Elements:
8
-
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Cut Tape (CT)
Tape & Reel (TR)
Series:
Automotive, AEC-Q100
-
JESD-609 Code:
e4
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
1 (Unlimited)
Number of Terminations:
18
-
ECCN Code:
EAR99
EAR99
Additional Feature:
LOGIC LEVEL COMPATIBLE
-
Voltage - Rated DC:
50V
-
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Current Rating:
500mA
-
Base Part Number:
ULN2803
ULN2003
Pin Count:
18
-
Output Voltage:
50V
8V
Polarity:
NPN
-
Configuration:
COMPLEX
-
Transistor Application:
SWITCHING
-
Transistor Type:
8 NPN Darlington
7 NPN Darlington
Collector Emitter Voltage (VCEO):
50V
8V
Max Collector Current:
500mA
140mA
JEDEC-95 Code:
MS-013AB
-
Vce Saturation (Max) @ Ib, Ic:
1.6V @ 500μA, 350mA
-
Height:
2.65mm
1.75mm
Length:
11.5mm
9.9mm
Width:
7.5mm
3.91mm
Thickness:
2.35mm
1.58mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Current-Collector (Ic) (Max):
-
500mA
HTS Code:
-
8541.29.00.95
Max Power Dissipation:
-
580mW
Max Supply Voltage:
-
5V
Min Supply Voltage:
-
1.8V
Power Dissipation:
-
580mW
Output Current:
-
140mA
Current - Collector Cutoff (Max):
-
50μA
Number of Drivers:
-
7
ULN2803ADWR

ULN2803ADWR

(In Stock: 10000)

Texas Instruments