ULN2803ADWR alternative parts: ULN2003ANSR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TEXAS INSTRUMENTS ULN2803ADWR.. Bipolar Transistor Array, Darlington, NPN, 50 V, 500 mA, SOIC
IC PWR RELAY 7NPN 1:1 16SO
Lifecycle Status:
ACTIVE (Last Updated: 3 days ago)
ACTIVE (Last Updated: 2 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Contact Plating:
Gold
Gold
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
18-SOIC (0.295, 7.50mm Width)
16-SOIC (0.209, 5.30mm Width)
Number of Pins:
18
16
Transistor Element Material:
SILICON
SILICON
Collector-Emitter Breakdown Voltage:
50V
50V
Collector-Emitter Saturation Voltage:
1.1V
1.1V
Number of Elements:
8
7
Operating Temperature:
-40°C~85°C TA
-20°C~70°C TA
Packaging:
Cut Tape (CT)
Tape & Reel (TR)
Series:
Automotive, AEC-Q100
Automotive, AEC-Q100
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
1 (Unlimited)
Number of Terminations:
18
16
ECCN Code:
EAR99
EAR99
Additional Feature:
LOGIC LEVEL COMPATIBLE
LOGIC LEVEL COMPATIBLE
Voltage - Rated DC:
50V
-
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Current Rating:
500mA
-
Base Part Number:
ULN2803
ULN2003
Pin Count:
18
16
Output Voltage:
50V
50V
Polarity:
NPN
NPN
Configuration:
COMPLEX
COMPLEX
Transistor Application:
SWITCHING
SWITCHING
Transistor Type:
8 NPN Darlington
7 NPN Darlington
Collector Emitter Voltage (VCEO):
50V
50V
Max Collector Current:
500mA
500mA
JEDEC-95 Code:
MS-013AB
-
Vce Saturation (Max) @ Ib, Ic:
1.6V @ 500μA, 350mA
1.6V @ 500μA, 350mA
Height:
2.65mm
2mm
Length:
11.5mm
10.3mm
Width:
7.5mm
5.3mm
Thickness:
2.35mm
1.95mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Weight:
-
200.686274mg
HTS Code:
-
8541.29.00.95
Current - Collector Cutoff (Max):
-
50μA
ULN2803ADWR

ULN2803ADWR

(In Stock: 10000)

Texas Instruments